Broadcom Inc. Logic Output Optoisolators ACSL-6210-56RE

Description
Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 2500Vrms 2 Channel 10kV/µs CMTI 8-SO
Request a Quote Datasheet
Description
Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 2500Vrms 2 Channel 10kV/µs CMTI 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - 516-2916-2-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-2916-2-ND
Logic Output Optoisolators 516-2916-2-ND
Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 2500Vrms 2 Channel 10kV/µs CMTI 8-SO

Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 2500Vrms 2 Channel 10kV/µs CMTI 8-SO

Buy Now Datasheet
Singapore, Singapore
2.5kV SOIC Signal Isolator and Optocoupler
902-ACSL-6210-56RE
2.5kV SOIC Signal Isolator and Optocoupler 902-ACSL-6210-56RE
2-Ch 2.5kV Optocoupler, 15Mbps, SOIC, Bidirectional Product overview: ACSL-6210-56RE from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 2.5kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACSL-6210-56RE can be used for catalog matching and distributor lookup.

2-Ch 2.5kV Optocoupler, 15Mbps, SOIC, Bidirectional Product overview: ACSL-6210-56RE from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 2.5kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACSL-6210-56RE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
ACSL-6210-56RE
High Speed Optocouplers ACSL-6210-56RE
High Speed Optocouplers 3.0V - 5.5V 15MBd

High Speed Optocouplers 3.0V - 5.5V 15MBd

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 516-2916-2-ND 902-ACSL-6210-56RE ACSL-6210-56RE
Product Name Logic Output Optoisolators 2.5kV SOIC Signal Isolator and Optocoupler High Speed Optocouplers
Input DC DC
Output Open Collector, Schottky Clamped
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount Tape and Reel
Forward Current 15 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Coupler - OC100HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - SI8235AB-D-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 1803062 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Through Hole; Plug in
View Details