Optoisolator Transistor Output 3750Vrms 1 Channel 5-SO
Optoisolator Transistor Output 3750Vrms 1 Channel 5-SO
Optoisolator Transistor Output 3750Vrms 1 Channel 5-SO
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 5-Pin SO T/R
OPTOCOUPLER, PHOTOTRANSISTOR, 3.75KV; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:1Mbaud; Optocoupler Case Style:SOP; No. of Pins:5Pins; Product Range:-; SVHC:No SVHC (12-Jan-2017); CTR Min:80%; Forward Current If RoHS Compliant: Yes
OPTOCOUPLER, TRANSISTOR, 3.75KV, SOP-5; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:1Mbaud; Optocoupler Case Style:SOP; No. of Pins:5Pins; Product Range:-; SVHC:No SVHC (12-Jan-2017); CTR Min:80%; Forward Current RoHS Compliant: Yes
High Speed Optocouplers Low Drive Opto
| DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-2909-6-ND | 107-ACPL-M50L-500E | 58Y4349 | ACPL-M50L-500E |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 5-Pin SO T/R | Optocoupler, Phototransistor, 3.75Kv; No. Of Channels Broadcom | High Speed Optocouplers |
| Input | DC | DC; DC | ||
| Output | Phototransistor | Phototransistor; Transistor | ||
| Package Type | "6-SOIC (0.173"", 4.40mm Width), 5 Leads" | Tape & Reel (TR) | ||
| Mounting Option | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | SOP |