Broadcom Inc. Logic Output Optoisolators HCPL-0300-000E

Description
Logic Output Optoisolator 5MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 100V/µs CMTI 8-SO Tall
Request a Quote Datasheet
Description
Logic Output Optoisolator 5MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 100V/µs CMTI 8-SO Tall
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - 516-1626-5-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-1626-5-ND
Logic Output Optoisolators 516-1626-5-ND
Logic Output Optoisolator 5MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 100V/µs CMTI 8-SO Tall

Logic Output Optoisolator 5MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 100V/µs CMTI 8-SO Tall

Buy Now Datasheet
Singapore, Singapore
3.75kV SOIC Signal Isolator and Optocoupler
902-HCPL-0300-000E
3.75kV SOIC Signal Isolator and Optocoupler 902-HCPL-0300-000E
1-Ch Optocoupler, 3.75kV Isolation, 8Mbps, SOIC Product overview: HCPL-0300-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-0300-000E can be used for catalog matching and distributor lookup.

1-Ch Optocoupler, 3.75kV Isolation, 8Mbps, SOIC Product overview: HCPL-0300-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-0300-000E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optocoupler, Single Channel; No. Of Channels Broadcom - 58Y4673 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Single Channel; No. Of Channels Broadcom
58Y4673
Optocoupler, Single Channel; No. Of Channels Broadcom 58Y4673
OPTOCOUPLER, SINGLE CHANNEL; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:8Mbaud; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:-; SVHC:No SVHC (12-Jan-2017); Input Current:1mA; No. of RoHS Compliant: Yes

OPTOCOUPLER, SINGLE CHANNEL; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:8Mbaud; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:-; SVHC:No SVHC (12-Jan-2017); Input Current:1mA; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-0300-000E
High Speed Optocouplers HCPL-0300-000E
High Speed Optocouplers 8MBd 1Ch 0.5mA

High Speed Optocouplers 8MBd 1Ch 0.5mA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 516-1626-5-ND 902-HCPL-0300-000E 58Y4673 HCPL-0300-000E
Product Name Logic Output Optoisolators 3.75kV SOIC Signal Isolator and Optocoupler Optocoupler, Single Channel; No. Of Channels Broadcom High Speed Optocouplers
Input DC DC 1mA
Output Open Collector, Schottky Clamped
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount Rail/Tube SOIC
Forward Current 5 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Coupler - OC100HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - SI8235AB-D-IS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details