This small outline wide operating temperature, high CMR, high speed, logic gate optocoupler is a single channel device in a five lead miniature footprint.
The ACPL-M61U-000E optically coupled gates combine a AlGaAs light emitting diode and an integrated high gain photo detector. The output of the detector IC is an Open-collector Schottky-clamped transistor. The internal shield provides a guaranteed common mode transient immunity specification of 15,000 V/µs at VCM=1000V.
This optocoupler is suitable for use in the industrial high speed communications logic interfacing with low propagation delays, input/output buffering and is recommended for use in high operating temperature environment.
This unique design provides maximum AC and DC circuit isolation while achieving TTL compatibility. The optocoupler AC and DC operational parameters are guaranteed from -40°C to 125°C.
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 15kV/µs CMTI 5-SO
1-Ch Optocoupler, 3.75kV Isolation, 15mA IF, 50mA IO, SOP-5 Product overview: ACPL-M61U-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, 15mA, 50mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, 15mA, 50mA, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-M61U-000E can be used for catalog matching and distributor lookup.
Manufacturer: Broadcom Limited
Win Source Part Number: 766958-ACPL-M61U-000
Series: R²Coupler
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 6-SOIC (0.173", 4.40mm Width) 5 Leads
Mounting: SMD
Output Type: Open Collector, Schottky Clamped
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 10MBd
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.5V
Rise / Fall Time (Typ): 24ns, 10ns
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 1/0
Family Name: ACPL-M61U
Categories: Isolators
Manufacturer Package: 5-SO
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 20mA
Common Mode Transient Immunity (Minimum): 15kV/μs
Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns
Alternative Parts (Cross-Reference): TLP115A(TPR); TLP115A(TPL,F); TLP113(TPR);
Introduction Date: January 07, 2007
ECCN: EAR99
Country of Origin: Philippines, Singapore, Thailand
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 100
Optocoupler Logic-Out DC i/p 1-CH SOIC5
Optocoupler Logic-Out DC i/p 1-CH SOIC5
Optocoupler Logic-Out DC i/p 1-CH SOIC5
High Speed Optocouplers 10MBd 15k V/us
| Broadcom Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | ACPL-M61U-000E | 516-3672-ND | 902-ACPL-M61U-000E | 766958-ACPL-M61U-000E | 6936012 | 6936012P | ACPL-M61U-000E |
| Product Name | Wide Operating Temperature 10MBd Digital Optocoupler | Logic Output Optoisolators | 3.75kV 15mA 50mA Signal Isolator and Optocoupler | Optoisolators - Logic Output - ACPL-M61U-000E | Optocouplers | Optocouplers | High Speed Optocouplers |
| Input | DC | DC | DC | DC; DC | DC | DC | |
| Output | Open Collector Schottky Transistor | Open Collector, Schottky Clamped | Open Collector, Schottky Clamped | Ic | |||
| Approvals | UL, CSA, IEC/EN/DIN EN 60747-5-2 | RoHS Compliant | RoHS Compliant | ||||
| Package Type | SO-5 Package | "6-SOIC (0.173"", 4.40mm Width), 5 Leads" | |||||
| Mounting Option | Surface Mount | Surface Mount | Rail/Tube | Surface Mount | Surface mount | SO |