Broadcom Inc. Multi-Channel and Bi-Directional, 15 MBd (typ) Digital Logic Gate Optocoupler ACSL-6410-00TE

Description
The ACSL-6xx0 are multi-channel and bi-directional, high-speed logic gate optocouplers. Integration of multiple optocouplers in monolithic form is achieved through patented process technology. These devices provide full duplex and bi-directional isolated data transfer and communication capability in compact surface mount packages. Available in 15 MBd speed option and wide supply voltage range. These high channel density make them ideally suited to isolating data conversion devices, parallel buses and peripheral interfaces. They are available in 8-pin and 16-pin narrow-body SOIC package and are specified over the temperature range of -40 degree C to 100 degree C.
Request a Quote Datasheet
Description
The ACSL-6xx0 are multi-channel and bi-directional, high-speed logic gate optocouplers. Integration of multiple optocouplers in monolithic form is achieved through patented process technology. These devices provide full duplex and bi-directional isolated data transfer and communication capability in compact surface mount packages. Available in 15 MBd speed option and wide supply voltage range. These high channel density make them ideally suited to isolating data conversion devices, parallel buses and peripheral interfaces. They are available in 8-pin and 16-pin narrow-body SOIC package and are specified over the temperature range of -40 degree C to 100 degree C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Channel and Bi-Directional, 15 MBd (typ) Digital Logic Gate Optocoupler - ACSL-6410-00TE - Broadcom Inc.
San Jose, CA, USA
Multi-Channel and Bi-Directional, 15 MBd (typ) Digital Logic Gate Optocoupler
ACSL-6410-00TE
Multi-Channel and Bi-Directional, 15 MBd (typ) Digital Logic Gate Optocoupler ACSL-6410-00TE
The ACSL-6xx0 are multi-channel and bi-directional, high-speed logic gate optocouplers. Integration of multiple optocouplers in monolithic form is achieved through patented process technology. These devices provide full duplex and bi-directional isolated data transfer and communication capability in compact surface mount packages. Available in 15 MBd speed option and wide supply voltage range. These high channel density make them ideally suited to isolating data conversion devices, parallel buses and peripheral interfaces. They are available in 8-pin and 16-pin narrow-body SOIC package and are specified over the temperature range of -40 degree C to 100 degree C.

The ACSL-6xx0 are multi-channel and bi-directional, high-speed logic gate optocouplers. Integration of multiple optocouplers in monolithic form is achieved through patented process technology. These devices provide full duplex and bi-directional isolated data transfer and communication capability in compact surface mount packages. Available in 15 MBd speed option and wide supply voltage range.

These high channel density make them ideally suited to isolating data conversion devices, parallel buses and peripheral interfaces.

They are available in 8-pin and 16-pin narrow-body SOIC package and are specified over the temperature range of -40 degree C to 100 degree C.

Supplier's Site
Logic Output Optoisolators - 516-1839-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-1839-ND
Logic Output Optoisolators 516-1839-ND
Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 2500Vrms 4 Channel 10kV/µs CMTI 16-SOIC

Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 2500Vrms 4 Channel 10kV/µs CMTI 16-SOIC

Buy Now Datasheet
Singapore, Singapore
2.5kV SOIC Signal Isolator and Optocoupler
902-ACSL-6410-00TE
2.5kV SOIC Signal Isolator and Optocoupler 902-ACSL-6410-00TE
4-Ch Optocoupler, 2.5kV Isolation, 15Mbps, SOIC Product overview: ACSL-6410-00TE from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 2.5kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACSL-6410-00TE can be used for catalog matching and distributor lookup.

4-Ch Optocoupler, 2.5kV Isolation, 15Mbps, SOIC Product overview: ACSL-6410-00TE from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 2.5kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACSL-6410-00TE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optocoupler, 4 Channel; No. Of Channels Broadcom - 31M3726 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, 4 Channel; No. Of Channels Broadcom
31M3726
Optocoupler, 4 Channel; No. Of Channels Broadcom 31M3726
OPTOCOUPLER, 4 CHANNEL; No. of Channels:4 Channel; Isolation Voltage:2.5kV; Data Rate:15Mbaud; Optocoupler Case Style:SOIC; No. of Pins:16Pins; Product Range:-; SVHC:No SVHC (12-Jan-2017); Approval Bodies:CSA, IEC; CMR:10000V/µs; RoHS Compliant: Yes

OPTOCOUPLER, 4 CHANNEL; No. of Channels:4 Channel; Isolation Voltage:2.5kV; Data Rate:15Mbaud; Optocoupler Case Style:SOIC; No. of Pins:16Pins; Product Range:-; SVHC:No SVHC (12-Jan-2017); Approval Bodies:CSA, IEC; CMR:10000V/µs; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
ACSL-6410-00TE
High Speed Optocouplers ACSL-6410-00TE
High Speed Optocouplers 3.0V - 5.5V 15MBd

High Speed Optocouplers 3.0V - 5.5V 15MBd

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number ACSL-6410-00TE 516-1839-ND 902-ACSL-6410-00TE 31M3726 ACSL-6410-00TE
Product Name Multi-Channel and Bi-Directional, 15 MBd (typ) Digital Logic Gate Optocoupler Logic Output Optoisolators 2.5kV SOIC Signal Isolator and Optocoupler Optocoupler, 4 Channel; No. Of Channels Broadcom High Speed Optocouplers
Input DC DC DC
Output Open Collector Schottky Transistor Open Collector, Schottky Clamped
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2 Pending
Package Type SO-16 Package "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount Surface Mount Bulk SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8233BC-AS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3011MC12IXUMA1DKR-ND - DigiKey
Specs
Package Type "6-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details