Broadcom Inc. Logic Output Optoisolators ACPL-P481-500E

Description
Logic Output Optoisolator Push-Pull, Totem Pole 3750Vrms 1 Channel 20kV/µs CMTI 6-SO Stretched
Request a Quote Datasheet
Description
Logic Output Optoisolator Push-Pull, Totem Pole 3750Vrms 1 Channel 20kV/µs CMTI 6-SO Stretched
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - 516-ACPL-P481-500ETR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-ACPL-P481-500ETR-ND
Logic Output Optoisolators 516-ACPL-P481-500ETR-ND
Logic Output Optoisolator Push-Pull, Totem Pole 3750Vrms 1 Channel 20kV/µs CMTI 6-SO Stretched

Logic Output Optoisolator Push-Pull, Totem Pole 3750Vrms 1 Channel 20kV/µs CMTI 6-SO Stretched

Buy Now Datasheet
Logic Output Optoisolators - 516-ACPL-P481-500ECT-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-ACPL-P481-500ECT-ND
Logic Output Optoisolators 516-ACPL-P481-500ECT-ND
OPTOISOLTR 3.75KV PUSH PULL 6-SO

OPTOISOLTR 3.75KV PUSH PULL 6-SO

Buy Now Datasheet
Logic Output Optoisolators - 516-ACPL-P481-500EDKR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-ACPL-P481-500EDKR-ND
Logic Output Optoisolators 516-ACPL-P481-500EDKR-ND
OPTOISOLTR 3.75KV PUSH PULL 6-SO

OPTOISOLTR 3.75KV PUSH PULL 6-SO

Buy Now Datasheet
Optoisolators - Logic Output - ACPL-P481-500E - 766964-ACPL-P481-500E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - ACPL-P481-500E
766964-ACPL-P481-500E
Optoisolators - Logic Output - ACPL-P481-500E 766964-ACPL-P481-500E
Manufacturer: Broadcom Limited Win Source Part Number: 766964-ACPL-P481-500 E Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C Package: 6-SOIC (0.295", 7.50mm Width) Mounting: SMD Output Type: Push-Pull, Totem Pole Operating Supply Voltage: 4.5 V ~ 20 V Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 16ns, 20ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Family Name: ACPL-P481 Categories: Isolators Manufacturer Package: 6-SO Stretched Output Current per Channel: 25mA Current - DC Forward (If) (Maximum): 10mA Common Mode Transient Immunity (Minimum): 20kV/μs Propagation Delay tpLH / tpHL (Maximum): 350ns, 350ns Alternative Parts (Cross-Reference): TLP2408(TP,F); TLP2408(F); TLP2408; Introduction Date: October 20, 2009 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 766964-ACPL-P481-500E
Packaging: Reel package
Operating Temperature Range: -40°C ~ 100°C
Package: 6-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Output Type: Push-Pull, Totem Pole
Operating Supply Voltage: 4.5 V ~ 20 V
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.5V
Rise / Fall Time (Typ): 16ns, 20ns
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 1/0
Family Name: ACPL-P481
Categories: Isolators
Manufacturer Package: 6-SO Stretched
Output Current per Channel: 25mA
Current - DC Forward (If) (Maximum): 10mA
Common Mode Transient Immunity (Minimum): 20kV/μs
Propagation Delay tpLH / tpHL (Maximum): 350ns, 350ns
Alternative Parts (Cross-Reference): TLP2408(TP,F); TLP2408(F); TLP2408;
Introduction Date: October 20, 2009
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Optocoupler Logic-Out Totem-Pole DC-IN 1-CH 6-Pin SO T/R - 107-ACPL-P481-500E - Utmel Electronic Limited
Hong Kong, China
Optocoupler Logic-Out Totem-Pole DC-IN 1-CH 6-Pin SO T/R
107-ACPL-P481-500E
Optocoupler Logic-Out Totem-Pole DC-IN 1-CH 6-Pin SO T/R 107-ACPL-P481-500E
Optocoupler Logic-Out Totem-Pole DC-IN 1-CH 6-Pin SO T/R

Optocoupler Logic-Out Totem-Pole DC-IN 1-CH 6-Pin SO T/R

Supplier's Site
Sheung Wan, Hong Kong
Logic Output Optocouplers
ACPL-P481-500E
Logic Output Optocouplers ACPL-P481-500E
Logic Output Optocouplers 5MBd Optocoupler

Logic Output Optocouplers 5MBd Optocoupler

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 516-ACPL-P481-500ETR-ND 766964-ACPL-P481-500E 107-ACPL-P481-500E ACPL-P481-500E
Product Name Logic Output Optoisolators Optoisolators - Logic Output - ACPL-P481-500E Optocoupler Logic-Out Totem-Pole DC-IN 1-CH 6-Pin SO T/R Logic Output Optocouplers
Input DC DC; DC DC; DC
Output Push-Pull, Totem Pole Push-Pull, Totem Pole Push-Pull, Totem Pole
Package Type "6-SOIC (0.295"", 7.50mm Width)" Tape & Reel (TR)
Mounting Option Surface Mount Surface Mount 6-SOIC (0.295, 7.50mm Width)
Forward Current 10 milliamps 10 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 863-SI8235BA-AS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 1000 volts
View Details
Optocoupler module - 859-720 - WAGO
Specs
Input DC
Rise Time 16 µs
View Details