The Avago ACPL-M61L (single-channel, SO-5 package) optocoupler is part of the Avago ultra low power ACPL-x6xL digital optocouplers that combine an AlGaAs light emitting diode and an integrated high gain photo detector addresses the low power need. The optocoupler consumes extremely low power, at maximum 1.3mA IDD per channel across temperature. The forward current is as low as 1.6mA and thus allows direct current drive by most microprocessors.
An internal Faraday shield provides a guaranteed common mode transient immunity specification of 20 kV/µs. Maximum AC and DC circuit isolation is achieved while maintaining TTL/CMOS compatibility.
The optocouplers CMOS outputs are slew-rate controlled and is designed to allow the rise and fall time to be controlled over a wide load capacitance range.
The ACPL-x6xL series operates from both 3.3 V and 5 V supply voltages with guaranteed AC and DC performance from –40°C to +105°C.
These low-power optocouplers are suitable for high speed logic interface applications.
Logic Output Optoisolator 10MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 20kV/µs CMTI 5-SO
High Speed Logic Output Optocoupler, Totem Pole, 1-CH, SO, 3.75kV Isolation Product overview: ACPL-M61L-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-M61L-000E can be used for catalog matching and distributor lookup.
OPTOCOUPLER, CMOS, 3750VRMS; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:10Mbaud; Optocoupler Case Style:SOIC; No. of Pins:5Pins; Product Range:-; SVHC:No SVHC (12-Jan-2017); Input Current:6mA; No. of RoHS Compliant: Yes
High Speed Optocouplers 10MBd 15k V/us
| Broadcom Inc. | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | ACPL-M61L-000E | 516-2169-5-ND | 242540 | 902-ACPL-M61L-000E | 58Y4354 | ACPL-M61L-000E |
| Product Name | Ultra Low Power 10MBd Digital CMOS Optocoupler | Logic Output Optoisolators | Optocouplers | 3.75kV Signal Isolator and Optocoupler | Optocoupler, Cmos, 3750Vrms; No. Of Channels Broadcom | High Speed Optocouplers |
| Input | AC; DC | DC | AC; DC | DC | 6mA | |
| Output | CMOS | Push-Pull, Totem Pole | TOTEM POLE | |||
| Approvals | UL, CSA, IEC/EN/DIN EN 60747-5-2, RoHS | RoHS Compliant | ||||
| Package Type | SO-5 | "6-SOIC (0.173"", 4.40mm Width), 5 Leads" | ||||
| Mounting Option | Surface Mount | Surface Mount | Tubular | Rail/Tube | SOIC |