Optoisolator Transistor Output 5000Vrms 1 Channel 8-DIP Gull Wing
Broadcom HCNW4503-300E Optocoupler
Broadcom HCNW4503-300E Optocoupler
Broadcom HCNW4503-300E Optocoupler
High Speed Optocouplers 1Ch 16mA 700mW
OPTOCOUPLER, SMD, TRANSISTOR O/P; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:5kV; CTR Min:19%; Collector Emitter Voltage V(br)ceo:20V; RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-1621-5-ND | 8188316P | 8188316 | HCNW4503-300E | 92K0331 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocouplers | Optocouplers | High Speed Optocouplers | Optocoupler, Smd, Transistor O/p; No. Of Channels Broadcom |
| Input | DC | DC | |||
| Output | Phototransistor | Phototransistor; Phototransistor | |||
| Package Type | 8-SMD, Gull Wing | ||||
| Mounting Option | Surface Mount | DIP | Surface mount | Surface Mount DIP | |
| Isolation Voltage | 5000 volts | 5000 volts |