The ACPL-W484 High CMR Intelligent Power Module is a high speed optocoupler containing a GaAsP LED and photo detector with built-in Schmitt trigger to provide logic-compatible waveforms, eliminating the need for additional wave shaping. The totem pole output eliminates the need for a pull up resistor and allows for direct drive of Intelligent Power Module or as a gate driver. Minimized propagation delay difference between devices makes these High CMR Intelligent Power Module optocouplers an excellent solution for improving inverter efficiency through reduced switching dead time. The ACPL-W484 has an increased common mode transient immunity of 30kV/µs minimum at VCM = 1000V guaranteed over wide operating temperature range.
Logic Output Optoisolator Push-Pull, Totem Pole 5000Vrms 1 Channel 30kV/µs CMTI 6-SO
Broadcom ACPL-W484-000E Optocoupler
Broadcom ACPL-W484-000E Optocoupler
Broadcom ACPL-W484-000E Optocoupler
5kV Optocoupler, 1-Ch, DC Input, Totem Pole Output, SOIC Product overview: ACPL-W484-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-W484-000E can be used for catalog matching and distributor lookup.
OPTOCOUPLER, TOTEM POLE, 5000VRMS; No. of Channels:1 Channel; Isolation Voltage:5kV; Data Rate:-; Optocoupler Case Style:SOIC; No. of Pins:6Pins; Product Range:-; SVHC:No SVHC (12-Jan-2017); Input Current:7mA; No. of RoHS Compliant: Yes
High Speed Optocouplers Optocoupler
| Broadcom Inc. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | ACPL-W484-000E | 516-3718-ND | 8030762 | 8030762P | 902-ACPL-W484-000E | 58Y4382 | ACPL-W484-000E |
| Product Name | Positive Logic High CMR Intelligent Power Module and Gate Drive Interface Optocoupler | Logic Output Optoisolators | Optocouplers | Optocouplers | 5kV SOIC Signal Isolator and Optocoupler | Optocoupler, Totem Pole, 5000Vrms; No. Of Channels Broadcom | High Speed Optocouplers |
| Input | AC; DC | DC | DC | DC | DC | 7mA | |
| Output | Photodetector | Push-Pull, Totem Pole | Igbt gate drive, mosfet | TOTEM POLE | |||
| Approvals | UL, CSA, IEC | RoHS Compliant | RoHS Compliant | ||||
| Package Type | SO-8 Package | "6-SOIC (0.268"", 6.80mm Width)" | |||||
| Mounting Option | Surface Mount | Surface Mount | Surface mount | SOIC | Rail/Tube | SOIC |