Broadcom Inc. Optoisolators - Transistor, Photovoltaic Output - HCPL-0452-560E HCPL-0452-560E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 775658-HCPL-0452-560 E Packaging: Reel package Operating Temperature Range: -55°C ~ 100°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Number of Channels: 1 Voltage - Isolation: 3750Vrms Turn On / Turn Off Time (Typ): 1μs, 1μs (Maximum) Categories: Isolators Manufacturer Package: 8-SO Output Voltage MAX: 20V Output Current per Channel: 8mA Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 15% @ 16mA Alternative Parts (Cross-Reference): HCPL-0452-500E; HCPL-0452-560; HCPL-0452; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1,500
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 775658-HCPL-0452-560 E Packaging: Reel package Operating Temperature Range: -55°C ~ 100°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Number of Channels: 1 Voltage - Isolation: 3750Vrms Turn On / Turn Off Time (Typ): 1μs, 1μs (Maximum) Categories: Isolators Manufacturer Package: 8-SO Output Voltage MAX: 20V Output Current per Channel: 8mA Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 15% @ 16mA Alternative Parts (Cross-Reference): HCPL-0452-500E; HCPL-0452-560; HCPL-0452; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - HCPL-0452-560E - 775658-HCPL-0452-560E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL-0452-560E
775658-HCPL-0452-560E
Optoisolators - Transistor, Photovoltaic Output - HCPL-0452-560E 775658-HCPL-0452-560E
Manufacturer: Broadcom Limited Win Source Part Number: 775658-HCPL-0452-560 E Packaging: Reel package Operating Temperature Range: -55°C ~ 100°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Number of Channels: 1 Voltage - Isolation: 3750Vrms Turn On / Turn Off Time (Typ): 1μs, 1μs (Maximum) Categories: Isolators Manufacturer Package: 8-SO Output Voltage MAX: 20V Output Current per Channel: 8mA Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 15% @ 16mA Alternative Parts (Cross-Reference): HCPL-0452-500E; HCPL-0452-560; HCPL-0452; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1,500

Manufacturer: Broadcom Limited
Win Source Part Number: 775658-HCPL-0452-560E
Packaging: Reel package
Operating Temperature Range: -55°C ~ 100°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.5V
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Turn On / Turn Off Time (Typ): 1μs, 1μs (Maximum)
Categories: Isolators
Manufacturer Package: 8-SO
Output Voltage MAX: 20V
Output Current per Channel: 8mA
Current - DC Forward (If) (Maximum): 25mA
Current Transfer Ratio (Minimum): 15% @ 16mA
Alternative Parts (Cross-Reference): HCPL-0452-500E; HCPL-0452-560; HCPL-0452;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - HCPL-0452-560E-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
HCPL-0452-560E-ND
Transistor, Photovoltaic Output Optoisolators HCPL-0452-560E-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 8-SO

Optoisolator Transistor Output 3750Vrms 1 Channel 8-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-0452-560E
High Speed Optocouplers HCPL-0452-560E
High Speed Optocouplers 1MBd 1Ch 16mA

High Speed Optocouplers 1MBd 1Ch 16mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 775658-HCPL-0452-560E HCPL-0452-560E-ND HCPL-0452-560E
Product Name Optoisolators - Transistor, Photovoltaic Output - HCPL-0452-560E Transistor, Photovoltaic Output Optoisolators High Speed Optocouplers
Input DC; DC DC
Output Phototransistor; Transistor Phototransistor
Mounting Option Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8230BD-D-IS3R-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Solid State Relays - 1640572 - RS Components, Ltd.
Specs
Output Scr, triac
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details