High Speed Logic Output Optocoupler, 5Mbps, 1-CH, SOIC Product overview: HCPL-0211-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-0211-500E can be used for catalog matching and distributor lookup.
Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 5kV/µs, 10kV/µs CMTI 8-SO Tall
Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 5kV/µs, 10kV/µs CMTI 8-SO Tall
Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 5kV/µs, 10kV/µs CMTI 8-SO Tall
OPTOCOUPLER, TOTEM POLE O/P, 3.75KV; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:5Mbaud; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:-; SVHC:No SVHC (12-Jan-2017); Input Current:5mA; No. of RoHS Compliant: Yes
OPTOCOUPLER, DIGITAL, 3.75KV, SOIC-8; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:5Mbaud; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:-; SVHC:No SVHC (12-Jan-2017); No. of Channe RoHS Compliant: Yes
5Mbit/s 300ns 4.5V~20V DC SO-8 Optocouplers - Logic Output ROHS
High Speed Optocouplers 5MBd 1Ch 1.6mA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 902-HCPL-0211-500E | 516-1526-1-ND | 58Y4671 | 58Y4672 | HCPL-0211-500E | HCPL-0211-500E |
| Product Name | SOIC Signal Isolator and Optocoupler | Logic Output Optoisolators | Optocoupler, Totem Pole O/p, 3.75Kv; No. Of Channels Broadcom | Optocoupler, Digital, 3.75Kv, Soic-8; No. Of Channels Broadcom | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Logic Output | High Speed Optocouplers |
| Input | DC | DC | 5mA | DC | ||
| Output | TOTEM POLE | Push-Pull, Totem Pole | ||||
| Mounting Option | Tape and Reel | Surface Mount | SOIC | SOIC | ||
| Isolation Voltage | 3750 volts | 3750 volts | 3750 volts | 3750 volts | 3750 volts | |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" |