The HCNW137 optocoupler is an optically coupled digital gate that combines a GaAsP light emitting diode and an integrated high gain photo detector. An enable input allows the detector to be strobed.
The output of the detector IC is an open collector Schottky-clamped transistor. The internal shield provides a guaranteed common mode transient immunity specification of 5,000 V/ms.
This unique design provides maximum ac and dc circuit isolation while achieving TTL compatibility. The optocoupler ac and dc operational parameters are guaranteed from -40 degrees C to 85 degrees C allowing troublefree system performance.
HCNW2601 is suitable for high speed logic interfacing, input/output buffering, as line receivers in environments that conventional line receivers cannot tolerate and is recommended for use in extremely high ground or induced noise environments.
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 5000Vrms 1 Channel 10kV/µs CMTI 8-DIP
1-Ch 5kV Optocoupler, 10Mbps, DIP, Unidirectional Product overview: HCNW2601 from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5kV, DIP, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCNW2601 can be used for catalog matching and distributor lookup.
Manufacturer: Broadcom Limited
Win Source Part Number: 1179000-HCNW2601
Packaging: Tube
Mounting Style: Through Hole
Output Type: Open Collector, Schottky Clamped
Data Rate: 10MBd
Input Type: DC
Current - Output / Channel: 50mA
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 1/0
Family Name: HCNW2601
Categories: Isolators
Supplier Device Package: 8-DIP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: 8-DIP (0.400", 10.16mm)
Current - DC Forward (If) (Maximum): 20mA
Common Mode Transient Immunity (Minimum): 10kV/μs
Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns
Alternative Parts (Cross-Reference): PC910L0YSZ0F; PC910L0NSZ; PC910L0NSZ0F;
Introduction Date: November 25, 1996
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 42
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Rise / Fall Time: 24ns, 10ns
Voltage - Forward (Vf): 1.64V
High Speed Optocouplers 10MBd 1Ch 5mA
| Broadcom Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | HCNW2601 | 516-1074-5-ND | 902-HCNW2601 | 1179000-HCNW2601 | HCNW2601 |
| Product Name | High CMR, High Speed TTL Compatible Optocouplers | Logic Output Optoisolators | 5kV DIP Signal Isolator and Optocoupler | Electronic Surplus - HCNW2601 | High Speed Optocouplers |
| Input | DC | DC | DC | DC; DC | |
| Output | Open Collector Schottky Transistor | Open Collector, Schottky Clamped | Open Collector, Schottky Clamped | ||
| Approvals | UL, CSA, IEC/EN/DIN EN 60747-5-2 | ||||
| Package Type | 8-Pin Widebody Package | "8-DIP (0.400"", 10.16mm)" | |||
| Mounting Option | Through Hole | Through Hole | Rail/Tube |