3A Gate Driver Optical Coupling 3750Vrms 1 Channel 6-SO Stretched
3A Gate Driver Optical Coupling 3750Vrms 1 Channel 6-SO Stretched
3A Gate Driver Optical Coupling 3750Vrms 1 Channel 6-SO Stretched
OPTOCOUPLER, GATE DRIVE, 3.75KV, SSO-6; No. of Channels:1 Channel; Optocoupler Case Style:SSO; No. of Pins:6Pins; Isolation Voltage:3.75kV; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Logic Output Optocouplers Gate Drive Opto
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1744171 | 516-3775-2-ND | 71AC2769 | ACPL-P341-500E |
| Product Name | Optocouplers | Isolators - Gate Drivers | Optocoupler, Gate Drive, 3.75Kv, Sso-6; No. Of Channels Broadcom | Logic Output Optocouplers |
| Output | Igbt, mosfet | |||
| Approvals | RoHS Compliant | |||
| Mounting Option | Surface mount | Surface Mount | SSO | |
| Rise Time | 0.5000 µs | 0.0430 µs |