Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SMD
Manufacturer: Broadcom Limited
Win Source Part Number: 1029840-CNY17-3-360E
Packaging: Tube/Rail
Mounting: SMD (SMT)
Forward Voltage: 1.4V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 300mV
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 6-SMD
Minimum DC Current Transfer Ratio: 100% @ 10mA
Maximum DC Current Transfer Ratio: 200% @ 10mA
Rise and Fall Time: 5μs, 5μs
Maximum Output Voltage: 70V
Channel Output Current: 150mA
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 65
Transistor Output Optocouplers 5000 Vrms 0.3mA
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | CNY17-3-360E-ND | 1029840-CNY17-3-360E | CNY17-3-360E |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optoisolators - Transistor, Photovoltaic Output - CNY17-3-360E | Transistor Output Optocouplers |
| Input | DC | DC; DC | |
| Output | Phototransistor | ||
| Package Type | 6-SMD, Gull Wing | ||
| Mounting Option | Surface Mount | Surface Mount; 6-SMD | |
| Isolation Voltage | 5000 volts | 5000 volts |