Broadcom Inc. Logic Output Optoisolators ACPL-P483-500E

Description
Logic Output Optoisolator Push-Pull, Totem Pole 3750Vrms 1 Channel 30kV/µs CMTI 6-SO Stretched
Request a Quote Datasheet
Description
Logic Output Optoisolator Push-Pull, Totem Pole 3750Vrms 1 Channel 30kV/µs CMTI 6-SO Stretched
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - 516-ACPL-P483-500ETR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-ACPL-P483-500ETR-ND
Logic Output Optoisolators 516-ACPL-P483-500ETR-ND
Logic Output Optoisolator Push-Pull, Totem Pole 3750Vrms 1 Channel 30kV/µs CMTI 6-SO Stretched

Logic Output Optoisolator Push-Pull, Totem Pole 3750Vrms 1 Channel 30kV/µs CMTI 6-SO Stretched

Buy Now Datasheet
Logic Output Optoisolators - 516-ACPL-P483-500EDKR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-ACPL-P483-500EDKR-ND
Logic Output Optoisolators 516-ACPL-P483-500EDKR-ND
OPTOISOLTR 3.75KV PUSH PULL 6-SO

OPTOISOLTR 3.75KV PUSH PULL 6-SO

Buy Now Datasheet
Logic Output Optoisolators - 516-ACPL-P483-500ECT-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-ACPL-P483-500ECT-ND
Logic Output Optoisolators 516-ACPL-P483-500ECT-ND
OPTOISOLTR 3.75KV PUSH PULL 6-SO

OPTOISOLTR 3.75KV PUSH PULL 6-SO

Buy Now Datasheet
Optoisolators - Logic Output - ACPL-P483-500E - 800997-ACPL-P483-500E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - ACPL-P483-500E
800997-ACPL-P483-500E
Optoisolators - Logic Output - ACPL-P483-500E 800997-ACPL-P483-500E
Manufacturer: Broadcom Limited Win Source Part Number: 800997-ACPL-P483-500 E Packaging: Reel Mounting Style: SMD Output Type: Push-Pull, Totem Pole Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 6ns, 6ns Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 30kV/μs Supplier Device Package: 6-SO Stretched Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 6-SOIC (0.268", 6.80mm Width) Current - DC Forward (If) (Maximum): 10mA Propagation Delay tpLH / tpHL (Maximum): 120ns, 120ns Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 30V

Manufacturer: Broadcom Limited
Win Source Part Number: 800997-ACPL-P483-500E
Packaging: Reel
Mounting Style: SMD
Output Type: Push-Pull, Totem Pole
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.5V
Rise / Fall Time (Typ): 6ns, 6ns
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 30kV/μs
Supplier Device Package: 6-SO Stretched
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 6-SOIC (0.268", 6.80mm Width)
Current - DC Forward (If) (Maximum): 10mA
Propagation Delay tpLH / tpHL (Maximum): 120ns, 120ns
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 30V

Buy Now
Sheung Wan, Hong Kong
Logic Output Optocouplers
ACPL-P483-500E
Logic Output Optocouplers ACPL-P483-500E
Logic Output Optocouplers IPM Inverting

Logic Output Optocouplers IPM Inverting

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 516-ACPL-P483-500ETR-ND 800997-ACPL-P483-500E ACPL-P483-500E
Product Name Logic Output Optoisolators Optoisolators - Logic Output - ACPL-P483-500E Logic Output Optocouplers
Input DC DC; DC
Output Push-Pull, Totem Pole Push-Pull, Totem Pole
Package Type "6-SOIC (0.268"", 6.80mm Width)"
Mounting Option Surface Mount Surface Mount
Forward Current 10 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - SI8234AB-D-IMR-ND - DigiKey
Specs
Package Type 14-VFLGA
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details