Optoisolator Darlington with Base Output 5000Vrms 1 Channel 8-DIP
Broadcom HCNW139-000E Optocoupler
BROADCOM LIMITED HCNW139-000E OPTOCOUPLER, DARLINGTON
High Speed Optocouplers 100kBd 1Ch 0.4mA
| DigiKey | RS Components, Ltd. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-1612-5-ND | 5473835 | 107-HCNW139-000E | HCNW139-000E |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocouplers | BROADCOM LIMITED HCNW139-000E OPTOCOUPLER, DARLINGTON | High Speed Optocouplers |
| Input | DC | DC | DC; DC | |
| Output | Photodarlington | Photodarlington; Darlington | Photodarlington; Darlington with Base | |
| Package Type | "8-DIP (0.400"", 10.16mm)" | Tube | ||
| Mounting Option | Through Hole | Through hole | 8-DIP (0.400, 10.16mm) |