Broadcom Inc. 1.0A Output Current SiC/GaN MOSFET and IGBT Gate Drive Optocoupler ACPL-W347-000E

Description
The Avago ACPL-W347 is a high-speed 1.0A gate drive optocoupler device that contains an AlGaAs LED, which is optically coupled to an integrated circuit with a power output stage. The device is ideally suited for driving SiC/GaN (Silicon Carbide / Gallium Nitride) MOSFETs and IGBTs used in power conversion applications. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The high rail-to-rail output voltage and high peak output current supported by the device make it ideally suited for directly driving MOSFETs and IGBTs with ratings up to 1200V/50A. The ACPL-W347 has a high insulation voltage of VIORM= 1140 VPEAK per the IEC/ EN/DIN EN 60747-5-5 and is UL1577 recognized with 5000 VRMS for 1 minute.
Request a Quote Datasheet
Description
The Avago ACPL-W347 is a high-speed 1.0A gate drive optocoupler device that contains an AlGaAs LED, which is optically coupled to an integrated circuit with a power output stage. The device is ideally suited for driving SiC/GaN (Silicon Carbide / Gallium Nitride) MOSFETs and IGBTs used in power conversion applications. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The high rail-to-rail output voltage and high peak output current supported by the device make it ideally suited for directly driving MOSFETs and IGBTs with ratings up to 1200V/50A. The ACPL-W347 has a high insulation voltage of VIORM= 1140 VPEAK per the IEC/ EN/DIN EN 60747-5-5 and is UL1577 recognized with 5000 VRMS for 1 minute.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.0A Output Current SiC/GaN MOSFET and IGBT Gate Drive Optocoupler - ACPL-W347-000E - Broadcom Inc.
San Jose, CA, USA
1.0A Output Current SiC/GaN MOSFET and IGBT Gate Drive Optocoupler
ACPL-W347-000E
1.0A Output Current SiC/GaN MOSFET and IGBT Gate Drive Optocoupler ACPL-W347-000E
The Avago ACPL-W347 is a high-speed 1.0A gate drive optocoupler device that contains an AlGaAs LED, which is optically coupled to an integrated circuit with a power output stage. The device is ideally suited for driving SiC/GaN (Silicon Carbide / Gallium Nitride) MOSFETs and IGBTs used in power conversion applications. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The high rail-to-rail output voltage and high peak output current supported by the device make it ideally suited for directly driving MOSFETs and IGBTs with ratings up to 1200V/50A. The ACPL-W347 has a high insulation voltage of VIORM= 1140 VPEAK per the IEC/ EN/DIN EN 60747-5-5 and is UL1577 recognized with 5000 VRMS for 1 minute.

The Avago ACPL-W347 is a high-speed 1.0A gate drive optocoupler device that contains an AlGaAs LED, which is optically coupled to an integrated circuit with a power output stage. The device is ideally suited for driving SiC/GaN (Silicon Carbide / Gallium Nitride) MOSFETs and IGBTs used in power conversion applications. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The high rail-to-rail output voltage and high peak output current supported by the device make it ideally suited for directly driving MOSFETs and IGBTs with ratings up to 1200V/50A. The ACPL-W347 has a high insulation voltage of VIORM= 1140 VPEAK per the IEC/ EN/DIN EN 60747-5-5 and is UL1577 recognized with 5000 VRMS for 1 minute.

Supplier's Site
Isolators - Gate Drivers - 516-3269-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
516-3269-ND
Isolators - Gate Drivers 516-3269-ND
1A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO Stretched

1A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO Stretched

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
ACPL-W347-000E
Logic Output Optocouplers ACPL-W347-000E
Logic Output Optocouplers Gate Drv Optocoupler LF

Logic Output Optocouplers Gate Drv Optocoupler LF

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number ACPL-W347-000E 516-3269-ND ACPL-W347-000E
Product Name 1.0A Output Current SiC/GaN MOSFET and IGBT Gate Drive Optocoupler Isolators - Gate Drivers Logic Output Optocouplers
Input AC; DC
Approvals UL Recognized 3750/5000 VRMS for 1min., CSA, IEC/EN/DIN EN 60747-5-5 VIORM = 891/1140 VPEAK
Package Type Stretched SO6 "6-SOIC (0.268"", 6.80mm Width)"
Mounting Option Surface Mount Surface Mount
Emitter AlGaAs LED
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-4163-ND - DigiKey
Specs
Package Type 14-VFLGA
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3144MC12HXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details