The ACPL-P302 consists of a GaAsP LED optically coupled to an integrated circuit with a power output stage. These optocouplers are ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and current supplied by this optocoupler makes it ideally suited for directly driving small or medium power IGBTs.
Broadcom ACPL-P302-000E Optocoupler
Broadcom ACPL-P302-000E Optocoupler
Broadcom ACPL-P302-000E Optocoupler
400mA Gate Driver Optical Coupling 3750Vrms 1 Channel 6-SO
Logic Output Optocouplers 0.4A IGBT Gate Drive
| Broadcom Inc. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | ACPL-P302-000E | 7344956 | 7344956P | 516-3450-ND | ACPL-P302-000E |
| Product Name | 0.4 Amp Output Current IGBT Gate Driver Optocoupler | Optocouplers | Optocouplers | Isolators - Gate Drivers | Logic Output Optocouplers |
| Input | AC; DC | DC | DC | ||
| Output | IGBT Gate Driver | Phototransistor; Transistor | |||
| Approvals | UL, CSA, IEC/EN/DIN EN 60747-5-2, RoHS | RoHS Compliant | RoHS Compliant | ||
| Package Type | SO-6 | "6-SOIC (0.268"", 6.80mm Width)" | |||
| Mounting Option | Surface Mount | Surface mount | SO | Surface Mount |