1-Ch Optocoupler, 5kV Isolation, 10Mbps, SMD Product overview: HCNW2611-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 5kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCNW2611-500E can be used for catalog matching and distributor lookup.
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 5000Vrms 1 Channel 15kV/µs CMTI 8-DIP Gull Wing
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 5000Vrms 1 Channel 15kV/µs CMTI 8-DIP Gull Wing
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 5000Vrms 1 Channel 15kV/µs CMTI 8-DIP Gull Wing
Broadcom HCNW2611-500E Optocoupler
Broadcom HCNW2611-500E Optocoupler
High Speed Optocouplers 10MBd 1Ch 5mA
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 902-HCNW2611-500E | 516-2474-2-ND | 1744146 | HCNW2611-500E |
| Product Name | SMD 5kV Signal Isolator and Optocoupler | Logic Output Optoisolators | Optocouplers | High Speed Optocouplers |
| Input | DC | DC | ||
| Mounting Option | Tape and Reel | Surface Mount | Through hole | |
| Isolation Voltage | 5000 volts | 5000 volts | ||
| Output | Open Collector, Schottky Clamped | Phototransistor; Transistor | ||
| Package Type | 8-SMD, Gull Wing |