The ACSL-6xx0 are multi-channel and bi-directional, high-speed logic gate optocouplers. Integration of multiple optocouplers in monolithic form is achieved through patented process technology. These devices provide full duplex and bi-directional isolated data transfer and communication capability in compact surface mount packages. Available in 15 MBd speed option and wide supply voltage range.
These high channel density make them ideally suited to isolating data conversion devices, parallel buses and peripheral interfaces.
They are available in 8-pin and 16-pin narrow-body SOIC package and are specified over the temperature range of -40oC to 100oC.
Broadcom ACSL-6400-00TE Optocoupler
Broadcom ACSL-6400-00TE Optocoupler
4-Ch Optocoupler, 2.5kV Isolation, 15Mbps, SOIC Product overview: ACSL-6400-00TE from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 2.5kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACSL-6400-00TE can be used for catalog matching and distributor lookup.
Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 2500Vrms 4 Channel 10kV/µs CMTI 16-SOIC
15Mbit/s 100ns 3V~5.5V 10kV/us DC SO-16 Optocouplers - Logic Output ROHS
High Speed Optocouplers 3.0V - 5.5V 15MBd
OPTOCOUPLER, LOGIC GATE, 2500VRMS; No. of Channels:4 Channel; Isolation Voltage:2.5kV; Data Rate:15Mbaud; Optocoupler Case Style:SOIC; No. of Pins:16Pins; Product Range:-; Common Mode Ratio:10000 kV/uS; Common Mode Voltage Vcm:1000V RoHS Compliant: Yes
| Broadcom Inc. | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | ACSL-6400-00TE | 6961260 | 6961260P | 902-ACSL-6400-00TE | 516-1603-5-ND | ACSL-6400-00TE | ACSL-6400-00TE | 64J9639 |
| Product Name | Multi-Channel and Bi-Directional, 15 MBd (typ) Digital Logic Gate Optocoupler | Optocouplers | Optocouplers | 2.5kV SOIC Signal Isolator and Optocoupler | Logic Output Optoisolators | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Logic Output | High Speed Optocouplers | Optocoupler, Logic Gate, 2500Vrms; No. Of Channels Broadcom |
| Input | DC | DC | DC | DC | DC | DC | ||
| Output | Open Collector Schottky Transistor | Logic gate | Open Collector, Schottky Clamped | |||||
| Approvals | UL, CSA, IEC/EN/DIN EN 60747-5-2 Pending | RoHS Compliant | RoHS Compliant | |||||
| Package Type | SO-16 Package | "16-SOIC (0.154"", 3.90mm Width)" | ||||||
| Mounting Option | Surface Mount | Surface mount | SOIC | Rail/Tube | Surface Mount | SOIC |