Broadcom Inc. Low Power 5MBd Digital Optocoupler ACPL-W21L

Description
The ACPL-W21L (single channel SSO-6 package) is the first industrial 5MBd low power digital optocoupler. The detector has CMOS output stage and optical receiver input stages with built-in Schmitt triggers to provide logic-compatible waveforms, eliminating the need for additional waveshaping. The optocoupler consumes extremely low power, at maximum 1.1mA IDD current per channel across temperature. With a forward LED current as low as 1.6 mA, most microprocessors can directly drive the LED. A superior internal shield on the ACPL-W21L low power digital optocoupler guarantees common mode transient immunity of 25 kV/µs at a common mode voltage of 1000 V over a temperature range of -40°C to 105°C. Glitches free output upon power-up and power-down of optocoupler.
Description
The ACPL-W21L (single channel SSO-6 package) is the first industrial 5MBd low power digital optocoupler. The detector has CMOS output stage and optical receiver input stages with built-in Schmitt triggers to provide logic-compatible waveforms, eliminating the need for additional waveshaping. The optocoupler consumes extremely low power, at maximum 1.1mA IDD current per channel across temperature. With a forward LED current as low as 1.6 mA, most microprocessors can directly drive the LED. A superior internal shield on the ACPL-W21L low power digital optocoupler guarantees common mode transient immunity of 25 kV/µs at a common mode voltage of 1000 V over a temperature range of -40°C to 105°C. Glitches free output upon power-up and power-down of optocoupler.

Suppliers

Company
Product
Description
Supplier Links
Low Power 5MBd Digital Optocoupler - ACPL-W21L - Broadcom Inc.
San Jose, CA, USA
Low Power 5MBd Digital Optocoupler
ACPL-W21L
Low Power 5MBd Digital Optocoupler ACPL-W21L
The ACPL-W21L (single channel SSO-6 package) is the first industrial 5MBd low power digital optocoupler. The detector has CMOS output stage and optical receiver input stages with built-in Schmitt triggers to provide logic-compatible waveforms, eliminating the need for additional waveshaping. The optocoupler consumes extremely low power, at maximum 1.1mA IDD current per channel across temperature. With a forward LED current as low as 1.6 mA, most microprocessors can directly drive the LED. A superior internal shield on the ACPL-W21L low power digital optocoupler guarantees common mode transient immunity of 25 kV/µs at a common mode voltage of 1000 V over a temperature range of -40°C to 105°C. Glitches free output upon power-up and power-down of optocoupler.

The ACPL-W21L (single channel SSO-6 package) is the first industrial 5MBd low power digital optocoupler. The detector has CMOS output stage and optical receiver input stages with built-in Schmitt triggers to provide logic-compatible waveforms, eliminating the need for additional waveshaping. The optocoupler consumes extremely low power, at maximum 1.1mA IDD current per channel across temperature. With a forward LED current as low as 1.6 mA, most microprocessors can directly drive the LED.
A superior internal shield on the ACPL-W21L low power digital optocoupler guarantees common mode transient immunity of 25 kV/µs at a common mode voltage of 1000 V over a temperature range of -40°C to 105°C. Glitches free output upon power-up and power-down of optocoupler.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Optocouplers
Product Number ACPL-W21L
Product Name Low Power 5MBd Digital Optocoupler
Input AC; DC
Approvals UL 1577, CSA Approval, IEC/EN 60747-5-5,
Package Type Stretched SO6
Mounting Option Surface Mount
Emitter LED
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Optocoupler module - 859-758 - WAGO
Specs
Input DC
Rise Time 1 µs
View Details
High Voltage Opto-Coupler - OC100HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 448-1ED3461MC12MXUMA1DKR-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details