Broadcom Inc. Intelligent Power Module and Gate Drive Interface Optocouplers HCNW4506

Description
The HCNW4506 contains an AlGaAs LED. The LED is optically coupled to an integrated high gain photo detector. Minimized propagation delay difference between devices makes this optocoupler an excellent solution for improving inverter efficiency through reduced switching dead time. An on chip 20 k ohm output pull-up resistor can be enabled by shorting output pins 6 and 7, thus eliminating the need for an external pull-up resistor in common IPM applications.Specifi cations and performance plots are given for typical IPM applications.
Request a Quote Datasheet
Description
The HCNW4506 contains an AlGaAs LED. The LED is optically coupled to an integrated high gain photo detector. Minimized propagation delay difference between devices makes this optocoupler an excellent solution for improving inverter efficiency through reduced switching dead time. An on chip 20 k ohm output pull-up resistor can be enabled by shorting output pins 6 and 7, thus eliminating the need for an external pull-up resistor in common IPM applications.Specifi cations and performance plots are given for typical IPM applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intelligent Power Module and Gate Drive Interface Optocouplers - HCNW4506 - Broadcom Inc.
San Jose, CA, USA
Intelligent Power Module and Gate Drive Interface Optocouplers
HCNW4506
Intelligent Power Module and Gate Drive Interface Optocouplers HCNW4506
The HCNW4506 contains an AlGaAs LED. The LED is optically coupled to an integrated high gain photo detector. Minimized propagation delay difference between devices makes this optocoupler an excellent solution for improving inverter efficiency through reduced switching dead time. An on chip 20 k ohm output pull-up resistor can be enabled by shorting output pins 6 and 7, thus eliminating the need for an external pull-up resistor in common IPM applications.Specifi cations and performance plots are given for typical IPM applications.

The HCNW4506 contains an AlGaAs LED. The LED is optically coupled to an integrated high gain photo detector. Minimized propagation delay difference between devices makes this optocoupler an excellent solution for improving inverter efficiency through reduced switching dead time.

An on chip 20 k ohm output pull-up resistor can be enabled by shorting output pins 6 and 7, thus eliminating the need for an external pull-up resistor in common IPM applications.Specifications and performance plots are given for typical IPM applications.

Supplier's Site
Logic Output Optoisolators - 516-HCNW4506-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-HCNW4506-ND
Logic Output Optoisolators 516-HCNW4506-ND
Logic Output Optoisolator Open Collector, Schottky Clamped 5000Vrms 1 Channel 15kV/µs CMTI 8-DIP

Logic Output Optoisolator Open Collector, Schottky Clamped 5000Vrms 1 Channel 15kV/µs CMTI 8-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
HCNW4506
Logic Output Optocouplers HCNW4506
Logic Output Optocouplers 1Ch 12mA 145mW

Logic Output Optocouplers 1Ch 12mA 145mW

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number HCNW4506 516-HCNW4506-ND HCNW4506
Product Name Intelligent Power Module and Gate Drive Interface Optocouplers Logic Output Optoisolators Logic Output Optocouplers
Input DC DC
Output Photodiode Open Collector, Schottky Clamped
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2
Package Type 8-Pin Widebody Package "8-DIP (0.400"", 10.16mm)"
Mounting Option Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8231AB-B-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Specs
Output Phototransistor
Package Type 6-Pin DIP
Mounting Option Surface Mount
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details