Broadcom Inc. Logic Output Optoisolators HCNW2201-000E

Description
Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 5000Vrms 1 Channel 1kV/µs CMTI 8-DIP
Request a Quote Datasheet
Description
Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 5000Vrms 1 Channel 1kV/µs CMTI 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - 516-1614-5-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-1614-5-ND
Logic Output Optoisolators 516-1614-5-ND
Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 5000Vrms 1 Channel 1kV/µs CMTI 8-DIP

Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 5000Vrms 1 Channel 1kV/µs CMTI 8-DIP

Buy Now Datasheet
Singapore, Singapore
5kV DIP Signal Isolator and Optocoupler
902-HCNW2201-000E
5kV DIP Signal Isolator and Optocoupler 902-HCNW2201-000E
5kV Optocoupler, 1-Ch, 5Mbps, DIP-8, Totem Pole Output Product overview: HCNW2201-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5kV, DIP, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCNW2201-000E can be used for catalog matching and distributor lookup.

5kV Optocoupler, 1-Ch, 5Mbps, DIP-8, Totem Pole Output Product overview: HCNW2201-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5kV, DIP, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCNW2201-000E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCNW2201-000E
High Speed Optocouplers HCNW2201-000E
High Speed Optocouplers 5MBd 1Ch 1.6mA

High Speed Optocouplers 5MBd 1Ch 1.6mA

Buy Now Datasheet
Optocoupler, Schmitt Trigger O/p; No. Of Channels Broadcom - 97K0957 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Schmitt Trigger O/p; No. Of Channels Broadcom
97K0957
Optocoupler, Schmitt Trigger O/p; No. Of Channels Broadcom 97K0957
OPTOCOUPLER, SCHMITT TRIGGER O/P; No. of Channels:1 Channel; Isolation Voltage:5kV; Data Rate:5Mbaud; Optocoupler Case Style:DIP; No. of Pins:8Pins; Product Range:-; SVHC:No SVHC (12-Jan-2017); Approval Bodies:BS, VDE; Baud RoHS Compliant: Yes

OPTOCOUPLER, SCHMITT TRIGGER O/P; No. of Channels:1 Channel; Isolation Voltage:5kV; Data Rate:5Mbaud; Optocoupler Case Style:DIP; No. of Pins:8Pins; Product Range:-; SVHC:No SVHC (12-Jan-2017); Approval Bodies:BS, VDE; Baud RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 516-1614-5-ND 902-HCNW2201-000E HCNW2201-000E 97K0957
Product Name Logic Output Optoisolators 5kV DIP Signal Isolator and Optocoupler High Speed Optocouplers Optocoupler, Schmitt Trigger O/p; No. Of Channels Broadcom
Input DC DC
Output Push-Pull, Totem Pole TOTEM POLE
Package Type "8-DIP (0.400"", 10.16mm)"
Mounting Option Through Hole Rail/Tube DIP
Forward Current 10 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8235BD-D-IS3R-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-2EDR8259HXUMA1CT-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details