Broadcom ACSL-7210-50RE Optocoupler
1-Ch Logic Output Optocoupler, -40 to 105°C, 3V Supply Product overview: ACSL-7210-50RE from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3V, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACSL-7210-50RE can be used for catalog matching and distributor lookup.
Logic Output Optoisolator 25MBd Push-Pull, Totem Pole 3750Vrms 2 Channel 25kV/µs CMTI 8-SO
Logic Output Optoisolator 25MBd Push-Pull, Totem Pole 3750Vrms 2 Channel 25kV/µs CMTI 8-SO
Logic Output Optoisolator 25MBd Push-Pull, Totem Pole 3750Vrms 2 Channel 25kV/µs CMTI 8-SO
OPTOCOUPLER, DIGITAL, 3.75KV, SMDIP-8 ROHS COMPLIANT: YES
High Speed Optocouplers Optocoupler (25Mbd)T/RLF
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 242556 | 902-ACSL-7210-50RE | 516-4149-2-ND | 24AK9951 | ACSL-7210-50RE |
| Product Name | Optocouplers | 3V Signal Isolator and Optocoupler | Logic Output Optoisolators | Optocoupler, Digital, 3.75Kv, Smdip-8 Rohs Compliant Broadcom | High Speed Optocouplers |
| Input | DC | Logic | |||
| Approvals | RoHS Compliant | ||||
| Mounting Option | SO-8 | Surface Mount | |||
| Output | Push-Pull, Totem Pole | ||||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" |