Broadcom Inc. Isolators - Gate Drivers ACPL-W346-500E

Description
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO Stretched
Request a Quote Datasheet
Description
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO Stretched
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - 516-3743-2-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
516-3743-2-ND
Isolators - Gate Drivers 516-3743-2-ND
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO Stretched

2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO Stretched

Buy Now Datasheet
Isolators - Gate Drivers - 516-3743-6-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
516-3743-6-ND
Isolators - Gate Drivers 516-3743-6-ND
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO Stretched

2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO Stretched

Buy Now Datasheet
Isolators - Gate Drivers - 516-3743-1-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
516-3743-1-ND
Isolators - Gate Drivers 516-3743-1-ND
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO Stretched

2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO Stretched

Buy Now Datasheet
Isolators - Gate Drivers - ACPL-W346-500E - 1011797-ACPL-W346-500E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - ACPL-W346-500E
1011797-ACPL-W346-500E
Isolators - Gate Drivers - ACPL-W346-500E 1011797-ACPL-W346-500E
Manufacturer: Broadcom Limited Win Source Part Number: 1011797-ACPL-W346-50 0E Packaging: Reel - TR Approvals: CSA, UR Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 2A, 2A Forward Voltage: 1.55V Number of Channels: 1 Common Mode Transient Immunity (Min): 50kV/μs Propagation Delay tpLH / tpHL (Max): 120ns, 120ns Isolation Voltage: 5000Vrms Current - Peak Output: 2.5A Pulse Width Distortion (Max): 50ns Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 6-SO Stretched Supply Voltage - Operating: 10 V to 20 V Rise and Fall Time: 8ns, 8ns Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 1011797-ACPL-W346-500E
Packaging: Reel - TR
Approvals: CSA, UR
Mounting: SMD (SMT)
Technology: Optical Coupling
Current - Output High, Low: 2A, 2A
Forward Voltage: 1.55V
Number of Channels: 1
Common Mode Transient Immunity (Min): 50kV/μs
Propagation Delay tpLH / tpHL (Max): 120ns, 120ns
Isolation Voltage: 5000Vrms
Current - Peak Output: 2.5A
Pulse Width Distortion (Max): 50ns
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 6-SO Stretched
Supply Voltage - Operating: 10 V to 20 V
Rise and Fall Time: 8ns, 8ns
Continuous forward current- Max: 25mA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
ACPL-W346-500E
Logic Output Optocouplers ACPL-W346-500E
Logic Output Optocouplers OPTOCOUPLER GATE DRV, TR+LF

Logic Output Optocouplers OPTOCOUPLER GATE DRV, TR+LF

Buy Now Datasheet
Optocoupler, Gate Drive, 5Kv, Sso-6 Rohs Compliant Broadcom - 31AJ4450 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Gate Drive, 5Kv, Sso-6 Rohs Compliant Broadcom
31AJ4450
Optocoupler, Gate Drive, 5Kv, Sso-6 Rohs Compliant Broadcom 31AJ4450
OPTOCOUPLER, GATE DRIVE, 5KV, SSO-6 ROHS COMPLIANT: YES

OPTOCOUPLER, GATE DRIVE, 5KV, SSO-6 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 516-3743-2-ND 1011797-ACPL-W346-500E ACPL-W346-500E 31AJ4450
Product Name Isolators - Gate Drivers Isolators - Gate Drivers - ACPL-W346-500E Logic Output Optocouplers Optocoupler, Gate Drive, 5Kv, Sso-6 Rohs Compliant Broadcom
Package Type "6-SOIC (0.268"", 6.80mm Width)"
Mounting Option Surface Mount Surface Mount; 6-SO Stretched
Isolation Voltage 5000 volts 5000 volts
Rise Time 0.0080 µs 0.0080 µs
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - SI8237AB-B-IS1R-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler module - 859-740 - WAGO
Specs
Input DC
Rise Time 16 µs
View Details