Broadcom Inc. 2.5kV SOIC Signal Isolator and Optocoupler ACSL-6420-06TE

Description
4-Ch Optocoupler, 2.5kV Isolation, 15Mbps, SOIC Product overview: ACSL-6420-06TE from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 2.5kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACSL-6420-06TE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-Ch Optocoupler, 2.5kV Isolation, 15Mbps, SOIC Product overview: ACSL-6420-06TE from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 2.5kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACSL-6420-06TE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5kV SOIC Signal Isolator and Optocoupler
902-ACSL-6420-06TE
2.5kV SOIC Signal Isolator and Optocoupler 902-ACSL-6420-06TE
4-Ch Optocoupler, 2.5kV Isolation, 15Mbps, SOIC Product overview: ACSL-6420-06TE from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 2.5kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACSL-6420-06TE can be used for catalog matching and distributor lookup.

4-Ch Optocoupler, 2.5kV Isolation, 15Mbps, SOIC Product overview: ACSL-6420-06TE from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 2.5kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACSL-6420-06TE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Output Optoisolators - ACSL-6420-06TE-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
ACSL-6420-06TE-ND
Logic Output Optoisolators ACSL-6420-06TE-ND
Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 2500Vrms 4 Channel 10kV/µs CMTI 16-SOIC

Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 2500Vrms 4 Channel 10kV/µs CMTI 16-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
ACSL-6420-06TE
High Speed Optocouplers ACSL-6420-06TE
High Speed Optocouplers 3.0V - 5.5V 15MBd

High Speed Optocouplers 3.0V - 5.5V 15MBd

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 902-ACSL-6420-06TE ACSL-6420-06TE-ND ACSL-6420-06TE
Product Name 2.5kV SOIC Signal Isolator and Optocoupler Logic Output Optoisolators High Speed Optocouplers
Input DC DC
Mounting Option Rail/Tube Surface Mount
Isolation Voltage 2500 volts 2500 volts
Output Open Collector, Schottky Clamped
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8230BD-AS3-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Solid State Relays - 1803062 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Through Hole; Plug in
View Details
Optocoupler; Analog; 16-Pin DIP; Transistor; 4 Channel; 1.3V; 60mA; 3 V - 70225547 - Allied Electronics, Inc.
Specs
Output Phototransistor
Package Type 16-Pin DIP
Mounting Option Surface Mount
View Details