The ACPL-P343/ACPL-W343 gate drive optocopler contains an AlGaAs LED, which is optically coupled to an integrated circuit with a power output stage. This gate drive optocoupler is ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications.
The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and high peak output current supplied by this optocoupler make it ideally suited for direct driving IGBT with gate drives rated up to 1200V/200A.
For IGBTs with higher ratings, the ACPL-P343/ACPL-W343 gate drive optocoupler can be used to drive a discrete power stage which drives the IGBT gate. The ACPL-P343 and ACPL-W343 have the highest insulation voltage of VIORM = 891Vpeak and 1140Vpeak respectively in the IEC/ EN/DIN EN 60747-5-2.
Broadcom ACPL-P343-000E Optocoupler
Broadcom ACPL-P343-000E Optocoupler
Broadcom ACPL-P343-000E Optocoupler
4A Gate Driver Optical Coupling 3750Vrms 1 Channel 6-SO Stretched
GATE DRIVE OPTOCOUPLER; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:6Pins; Isolation Voltage:3.75kV; Product Range:-; Input Current:16mA; No. of Channels:1Channels; Optocoupler Output Type:Gate Drive RoHS Compliant: Yes
Logic Output Optocouplers Gate Drive Opto
| Broadcom Inc. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | ACPL-P343-000E | 7687884 | 7687884P | 516-2630-5-ND | 45T7029 | ACPL-P343-000E |
| Product Name | 4.0 Amp Output Current IGBT Integrated Gate Drive Optocoupler with Rail-to-Rail Output Voltage in Stretched SO6 | Optocouplers | Optocouplers | Isolators - Gate Drivers | Gate Drive Optocoupler; No. Of Channels Broadcom | Logic Output Optocouplers |
| Input | DC | AC; DC | AC; DC | 16mA | ||
| Approvals | UL, CSA | RoHS Compliant | RoHS Compliant | |||
| Package Type | SO-6 Package | "6-SOIC (0.268"", 6.80mm Width)" | ||||
| Mounting Option | Surface Mount | Surface mount | SSOP | Surface Mount | SOIC | |
| Isolation Voltage | 3750 volts | 3750 volts | 3750 volts |