Broadcom Inc. Logic Output Optoisolators ACSL-6300-00TE

Description
Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 2500Vrms 3 Channel 10kV/µs CMTI 16-SOIC
Request a Quote Datasheet
Description
Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 2500Vrms 3 Channel 10kV/µs CMTI 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - 516-3704-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-3704-ND
Logic Output Optoisolators 516-3704-ND
Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 2500Vrms 3 Channel 10kV/µs CMTI 16-SOIC

Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 2500Vrms 3 Channel 10kV/µs CMTI 16-SOIC

Buy Now Datasheet
Optocouplers - 6936043 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
6936043
Optocouplers 6936043
Optocoupler Logic-Out DC i/p 3-CH SO16 N

Optocoupler Logic-Out DC i/p 3-CH SO16 N

Supplier's Site
Optocouplers - 6936043P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
6936043P
Optocouplers 6936043P
Optocoupler Logic-Out DC i/p 3-CH SO16 N

Optocoupler Logic-Out DC i/p 3-CH SO16 N

Supplier's Site
Optocouplers - 1783168 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1783168
Optocouplers 1783168
Optocoupler Logic-Out DC i/p 3-CH SO16 N

Optocoupler Logic-Out DC i/p 3-CH SO16 N

Supplier's Site
Sheung Wan, Hong Kong
High Speed Optocouplers
ACSL-6300-00TE
High Speed Optocouplers ACSL-6300-00TE
High Speed Optocouplers 3.0V - 5.5V 15MBd

High Speed Optocouplers 3.0V - 5.5V 15MBd

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 516-3704-ND 6936043 6936043P ACSL-6300-00TE
Product Name Logic Output Optoisolators Optocouplers Optocouplers High Speed Optocouplers
Input DC DC DC
Output Open Collector, Schottky Clamped Ic
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount Surface mount SO
Forward Current 15 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
Isolators - Gate Drivers - SI8234AB-C-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 1803061 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Through Hole; Plug in
View Details