Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 1kV/µs CMTI 8-SO Tall
Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 1kV/µs CMTI 8-SO Tall
Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 1kV/µs CMTI 8-SO Tall
1-Ch Optocoupler, 3.75kV Isolation, 5Mbps, SOIC-8 Product overview: HCPL-0201-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-0201-500E can be used for catalog matching and distributor lookup.
Broadcom HCPL-0201-500E Optocoupler
OPTOCOUPLER, TOTEM POLE, 3750VRMS; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:5Mbaud; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:-; Input Current:5mA; Input Current Max:10mA; Output Voltage:20V RoHS Compliant: Yes
OPTOCOUPLER, DIGITAL, 3.75KV, SOIC-8; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:5Mbaud; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:-; SVHC:No SVHC (12-Jan-2017); No. of Channe RoHS Compliant: Yes
High Speed Optocouplers 5MBd 1Ch 1.6mA
5Mbit/s 300ns 4.5V~20V 1kV/us DC SO-8 Optocouplers - Logic Output ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-1483-1-ND | 902-HCPL-0201-500E | 242545 | 52M7934 | 58Y4670 | HCPL-0201-500E | HCPL-0201-500E |
| Product Name | Logic Output Optoisolators | 3.75kV SOIC Signal Isolator and Optocoupler | Optocouplers | Optocoupler, Totem Pole, 3750Vrms; No. Of Channels Broadcom | Optocoupler, Digital, 3.75Kv, Soic-8; No. Of Channels Broadcom | High Speed Optocouplers | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Logic Output |
| Input | DC | DC | 5mA | DC | |||
| Output | Push-Pull, Totem Pole | TOTEM POLE | |||||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | ||||||
| Mounting Option | Surface Mount | Tape and Reel | Tubular | SOIC | SOIC | ||
| Forward Current | 10 milliamps |