Optoisolator Transistor Output 3750Vrms 1 Channel 5-SO
Optoisolator Transistor Output 3750Vrms 1 Channel 5-SO
Optoisolator Transistor Output 3750Vrms 1 Channel 5-SO
Manufacturer: Broadcom Limited
Win Source Part Number: 1011757-ACPL-M50L-56
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.5V
Input Type: DC
Number of Channels: 1
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 5-SO
Minimum DC Current Transfer Ratio: 100% @ 3mA
Maximum DC Current Transfer Ratio: 200% @ 3mA
Switching Turn-On and Turn-Off Time: 200ns, 380ns
Maximum Output Voltage: 24V
Channel Output Current: 8mA
Continuous forward current- Max: 20mA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500
OPTOCOUPLER, DIGITAL, 3.75KV, SOP-5 ROHS COMPLIANT: YES
High Speed Optocouplers Low Drive Opto
| DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-3200-2-ND | 1011757-ACPL-M50L-560E | 31AJ4441 | ACPL-M50L-560E |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optoisolators - Transistor, Photovoltaic Output - ACPL-M50L-560E | Optocoupler, Digital, 3.75Kv, Sop-5 Rohs Compliant Broadcom | High Speed Optocouplers |
| Input | DC | DC; DC | ||
| Output | Phototransistor | Phototransistor; Transistor | ||
| Package Type | "6-SOIC (0.173"", 4.40mm Width), 5 Leads" | |||
| Mounting Option | Surface Mount | Surface Mount; 5-SO |