2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 8-DIP Gull Wing
2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 8-DIP Gull Wing
2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 8-DIP Gull Wing
500ns 15V~30V 15kV/us DC SOP-8-2.54mm Optocouplers - Logic Output ROHS
Logic Output Optocouplers 2.5A IGBT Gate Drive
| DigiKey | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-3738-6-ND | ACPL-T350-500E | ACPL-T350-500E |
| Product Name | Isolators - Gate Drivers | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Logic Output | Logic Output Optocouplers |
| Package Type | 8-SMD, Gull Wing | ||
| Mounting Option | Surface Mount | ||
| Isolation Voltage | 3750 volts | 3750 volts | |
| Rise Time | 0.0150 µs |