Broadcom Inc. 1.0A Output Current SiC/GaN MOSFET and IGBT Gate Drive Optocoupler ACPL-P347-000E

Description
The Avago ACPL-P347 is a high-speed 1.0A gate drive optocoupler device that contains an AlGaAs LED, which is optically coupled to an integrated circuit with a power output stage. The device is ideally suited for driving SiC/GaN (Silicon Carbide / Gallium Nitride) MOSFETs and IGBTs used in power conversion applications. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The high rail-to-rail output voltage and high peak output current supported by the device make it ideally suited for directly driving MOSFETs and IGBTs with ratings up to 1200V/50A. The ACPL-P347 has a high insulation voltage of VIORM= 891 VPEAK per the IEC/ EN/DIN EN 60747-5-5 and is UL1577 recognized with 3750 VRMS for 1 minute.
Request a Quote Datasheet
Description
The Avago ACPL-P347 is a high-speed 1.0A gate drive optocoupler device that contains an AlGaAs LED, which is optically coupled to an integrated circuit with a power output stage. The device is ideally suited for driving SiC/GaN (Silicon Carbide / Gallium Nitride) MOSFETs and IGBTs used in power conversion applications. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The high rail-to-rail output voltage and high peak output current supported by the device make it ideally suited for directly driving MOSFETs and IGBTs with ratings up to 1200V/50A. The ACPL-P347 has a high insulation voltage of VIORM= 891 VPEAK per the IEC/ EN/DIN EN 60747-5-5 and is UL1577 recognized with 3750 VRMS for 1 minute.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.0A Output Current SiC/GaN MOSFET and IGBT Gate Drive Optocoupler - ACPL-P347-000E - Broadcom Inc.
San Jose, CA, USA
1.0A Output Current SiC/GaN MOSFET and IGBT Gate Drive Optocoupler
ACPL-P347-000E
1.0A Output Current SiC/GaN MOSFET and IGBT Gate Drive Optocoupler ACPL-P347-000E
The Avago ACPL-P347 is a high-speed 1.0A gate drive optocoupler device that contains an AlGaAs LED, which is optically coupled to an integrated circuit with a power output stage. The device is ideally suited for driving SiC/GaN (Silicon Carbide / Gallium Nitride) MOSFETs and IGBTs used in power conversion applications. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The high rail-to-rail output voltage and high peak output current supported by the device make it ideally suited for directly driving MOSFETs and IGBTs with ratings up to 1200V/50A. The ACPL-P347 has a high insulation voltage of VIORM= 891 VPEAK per the IEC/ EN/DIN EN 60747-5-5 and is UL1577 recognized with 3750 VRMS for 1 minute.

The Avago ACPL-P347 is a high-speed 1.0A gate drive optocoupler device that contains an AlGaAs LED, which is optically coupled to an integrated circuit with a power output stage. The device is ideally suited for driving SiC/GaN (Silicon Carbide / Gallium Nitride) MOSFETs and IGBTs used in power conversion applications. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The high rail-to-rail output voltage and high peak output current supported by the device make it ideally suited for directly driving MOSFETs and IGBTs with ratings up to 1200V/50A. The ACPL-P347 has a high insulation voltage of VIORM= 891 VPEAK per the IEC/ EN/DIN EN 60747-5-5 and is UL1577 recognized with 3750 VRMS for 1 minute.

Supplier's Site
Isolators - Gate Drivers - 516-3265-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
516-3265-ND
Isolators - Gate Drivers 516-3265-ND
1A Gate Driver Optical Coupling 3750Vrms 1 Channel 6-SO Stretched

1A Gate Driver Optical Coupling 3750Vrms 1 Channel 6-SO Stretched

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
ACPL-P347-000E
Logic Output Optocouplers ACPL-P347-000E
Logic Output Optocouplers Gate Drv Optocoupler LF

Logic Output Optocouplers Gate Drv Optocoupler LF

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number ACPL-P347-000E 516-3265-ND ACPL-P347-000E
Product Name 1.0A Output Current SiC/GaN MOSFET and IGBT Gate Drive Optocoupler Isolators - Gate Drivers Logic Output Optocouplers
Input AC; DC
Approvals UL Recognized 3750/5000 VRMS for 1min., CSA, IEC/EN/DIN EN 60747-5-5 VIORM = 891/1140 VPEAK
Package Type Stretched SO6 "6-SOIC (0.268"", 6.80mm Width)"
Mounting Option Surface Mount Surface Mount
Emitter AlGaAs LED
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-SI8230AC-D-IS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Optocoupler module - 859-737 - WAGO
Specs
Input DC
Rise Time 18 µs
View Details
Digital Isolators - 448-ISSI20R02HXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details