The Broadcom ACPL-P349 is a gate drive optocoupler designed for driving SiC/GaN MOSFETs and IGBTs in power conversion applications. It features a maximum output current of 2.5 A and operates within a voltage range of 15V to 30V. The device has a maximum propagation delay of 110 ns and a propagation delay difference of 50 ns, ensuring fast signal transmission. It provides rail-to-rail output voltage and boasts a minimum common mode rejection (CMR) of 100 kV/µs at 1500V. The optocoupler includes under voltage lock-out (UVLO) protection with hysteresis and operates over an industrial temperature range of -40°C to 105°C. It is UL recognized for safety with isolation voltages of 3750 VRMS for 1 minute and 5000 VRMS for 1 minute for different variants. Applications include motor drives, industrial inverters, renewable energy inverters, and switching power supplies. The device is RoHS compliant and comes in a stretched SO-6 package.
2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 6-SO
OPTOCOUPLER, GATE DRIVE, 3.75KV, SSO-6; No. of Channels:1 Channel; Optocoupler Case Style:SSO; No. of Pins:6Pins; Isolation Voltage:3.75kV; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Logic Output Optocouplers Gate Drv Optocoupler TR LF
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | ACPL-P349-500E-ND | 02AH6781 | ACPL-P349-500E |
| Product Name | Isolators - Gate Drivers | Optocoupler, Gate Drive, 3.75Kv, Sso-6; No. Of Channels Broadcom | Logic Output Optocouplers |
| Package Type | "6-SOIC (0.268"", 6.80mm Width)" | ||
| Mounting Option | Surface Mount | SSO | |
| Isolation Voltage | 3750 volts | 3750 volts |