Broadcom Inc. Logic Output Optoisolators HCNW4506#500

Description
OPTOISOLTR 5KV OPEN COLL 8-DIP
Request a Quote Datasheet
Description
OPTOISOLTR 5KV OPEN COLL 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - 516-HCNW4506#500DKR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-HCNW4506#500DKR-ND
Logic Output Optoisolators 516-HCNW4506#500DKR-ND
OPTOISOLTR 5KV OPEN COLL 8-DIP

OPTOISOLTR 5KV OPEN COLL 8-DIP

Buy Now Datasheet
Logic Output Optoisolators - 516-HCNW4506#500TR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-HCNW4506#500TR-ND
Logic Output Optoisolators 516-HCNW4506#500TR-ND
Logic Output Optoisolator Open Collector, Schottky Clamped 5000Vrms 1 Channel 15kV/µs CMTI 8-DIP Gull Wing

Logic Output Optoisolator Open Collector, Schottky Clamped 5000Vrms 1 Channel 15kV/µs CMTI 8-DIP Gull Wing

Buy Now Datasheet
Logic Output Optoisolators - 516-HCNW4506#500CT-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-HCNW4506#500CT-ND
Logic Output Optoisolators 516-HCNW4506#500CT-ND
OPTOISOLTR 5KV OPEN COLL 8-DIP

OPTOISOLTR 5KV OPEN COLL 8-DIP

Buy Now Datasheet
Singapore, Singapore
SMD 5kV 25mA 15mA Signal Isolator and Optocoupler
902-HCNW4506#500
SMD 5kV 25mA 15mA Signal Isolator and Optocoupler 902-HCNW4506#500
1-CH Optocoupler, 5kV Isolation, 25mA FC, 15mA OC, SMD Product overview: HCNW4506#500 from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, 25mA, 15mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 5kV, 25mA, 15mA, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCNW4506#500 can be used for catalog matching and distributor lookup.

1-CH Optocoupler, 5kV Isolation, 25mA FC, 15mA OC, SMD Product overview: HCNW4506#500 from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, 25mA, 15mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 5kV, 25mA, 15mA, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCNW4506#500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
HCNW4506#500
Logic Output Optocouplers HCNW4506#500
Logic Output Optocouplers 1Ch 12mA 145mW

Logic Output Optocouplers 1Ch 12mA 145mW

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 516-HCNW4506#500DKR-ND 902-HCNW4506#500 HCNW4506#500
Product Name Logic Output Optoisolators SMD 5kV 25mA 15mA Signal Isolator and Optocoupler Logic Output Optocouplers
Input DC DC
Output Open Collector, Schottky Clamped
Package Type 8-SMD, Gull Wing
Mounting Option Surface Mount Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 448-1EDI3035ASXUMA1CT-ND - DigiKey
Specs
Package Type "20-BFSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details