Broadcom Inc. High-Linearity Analog Optocouplers HCNR201

Description
The HCNR201 high-linearity analog optocoupler consists of a high-performance AlGaAs LED that illuminates two closely matched photodiodes. The input photodiode can be used to monitor, and therefore stabilize, the light output of the LED. As a result, the nonlinearity and drift characteristics of the LED can be virtually eliminated. The output photodiode produces a photocurrent that is linearly related to the light output of the LED. The close matching of the photodiode and advanced design of the package ensure the high linearity and stable gain characteristics of the optocoupler. The HCNR201 can be used to isolate analog signals in a wide variety of applications that require good stability, linearity, bandwidth and low cost. The HCNR201 is very flexible and, by appropriate design of the application circuit, is capable of operating in many different modes, including: unipolar/bipolar, AC/DC and inverting/non-invert ing. The HCNR201 is an excellent solution for many analog isolation problems.
Request a Quote Datasheet
Description
The HCNR201 high-linearity analog optocoupler consists of a high-performance AlGaAs LED that illuminates two closely matched photodiodes. The input photodiode can be used to monitor, and therefore stabilize, the light output of the LED. As a result, the nonlinearity and drift characteristics of the LED can be virtually eliminated. The output photodiode produces a photocurrent that is linearly related to the light output of the LED. The close matching of the photodiode and advanced design of the package ensure the high linearity and stable gain characteristics of the optocoupler. The HCNR201 can be used to isolate analog signals in a wide variety of applications that require good stability, linearity, bandwidth and low cost. The HCNR201 is very flexible and, by appropriate design of the application circuit, is capable of operating in many different modes, including: unipolar/bipolar, AC/DC and inverting/non-invert ing. The HCNR201 is an excellent solution for many analog isolation problems.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Linearity Analog Optocouplers - HCNR201 - Broadcom Inc.
San Jose, CA, USA
High-Linearity Analog Optocouplers
HCNR201
High-Linearity Analog Optocouplers HCNR201
The HCNR201 high-linearity analog optocoupler consists of a high-performance AlGaAs LED that illuminates two closely matched photodiodes. The input photodiode can be used to monitor, and therefore stabilize, the light output of the LED. As a result, the nonlinearity and drift characteristics of the LED can be virtually eliminated. The output photodiode produces a photocurrent that is linearly related to the light output of the LED. The close matching of the photodiode and advanced design of the package ensure the high linearity and stable gain characteristics of the optocoupler. The HCNR201 can be used to isolate analog signals in a wide variety of applications that require good stability, linearity, bandwidth and low cost. The HCNR201 is very flexible and, by appropriate design of the application circuit, is capable of operating in many different modes, including: unipolar/bipolar, AC/DC and inverting/non-invert ing. The HCNR201 is an excellent solution for many analog isolation problems.

The HCNR201 high-linearity analog optocoupler consists of a high-performance AlGaAs LED that illuminates two closely matched photodiodes. The input photodiode can be used to monitor, and therefore stabilize, the light output of the LED. As a result, the nonlinearity and drift characteristics of the LED can be virtually eliminated. The output photodiode produces a photocurrent that is linearly related to the light output of the LED. The close matching of the photodiode and advanced design of the package ensure the high linearity and stable gain characteristics of the optocoupler.

The HCNR201 can be used to isolate analog signals in a wide variety of applications that require good stability, linearity, bandwidth and low cost. The HCNR201 is very flexible and, by appropriate design of the application circuit, is capable of operating in many different modes, including: unipolar/bipolar, AC/DC and inverting/non-inverting. The HCNR201 is an excellent solution for many analog isolation problems.

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 516-1136-5-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-1136-5-ND
Transistor, Photovoltaic Output Optoisolators 516-1136-5-ND
Optoisolator Photovoltaic, Linearized Output 5000Vrms 1 Channel 8-DIP

Optoisolator Photovoltaic, Linearized Output 5000Vrms 1 Channel 8-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
High Linearity Optocouplers
HCNR201
High Linearity Optocouplers HCNR201
High Linearity Optocouplers 1 Ch 60mW 25mA

High Linearity Optocouplers 1 Ch 60mW 25mA

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number HCNR201 516-1136-5-ND HCNR201
Product Name High-Linearity Analog Optocouplers Transistor, Photovoltaic Output Optoisolators High Linearity Optocouplers
Input DC DC
Output Photodiode Photocell
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2
Package Type 8-Pin DIP "8-DIP (0.400"", 10.16mm)"
Mounting Option Flatpack (optional feature); Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-1899-5-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Digital Isolators - 448-2DIB1400FXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details