Broadcom Inc. Datasheets for Optocouplers

Optocouplers are capable of transferring an electrical signal between two circuits while isolating the circuits from each other.
Optocouplers: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
The -7520 Isolated Linear Sensing IC is designed for current sensing in low-power electronic motor drive and automotive applications. In a typical implementation, motor current flows through an external resistor...
Avago HCPL-J454 single-channel, transistor optocoupler contains an AlGaAs LED. The LED is optically coupled to an integrated high gain photo detector. The HCPL-4504 series has short propagation delays and high...
Avago Technologies’ Fiber Optic (FO) Short Link is a cost-effective semiconductor product that provides 12 kV transient galvanic isolation on a single PCB. Based on 650 nm fiber optic technology,...
Available in an 8-pin DIP package style, the HCPL-7710 high speed optocoupler utilizes the latest CMOS IC technology to achieve outstanding performance with very low power consumption. It requires only...
Available in an 8-pin DIP package style, the HCPL-7720 high speed optocoupler utilizes the latest CMOS IC technology to achieve outstanding performance with very low power consumption. It requires only...
Available in an 8-pin DIP package style, the HCPL-7721 high speed optocoupler utilizes the latest CMOS IC technology to achieve outstanding performance with very low power consumption. It requires only...
The 8-pin DIP package of HCPL-7723 optocoupler utilizes the latest CMOS IC technology to achieve outstanding speed performance of minimum 50MBd data rate and 2ns pulse width distortion. Basic building...
The Avago HCPL-M452 is a power module interface optocoupler. This small outline high CMR, high speed, diode-transistor optocoupler is a single channel device in a five lead miniature footprint. Its...
The Avago HCPL-M453 is a power module interface optocoupler. This small outline high CMR, high speed, diode-transistor optocoupler is a single channel device in a five lead miniature footprint. Its...
The Avago HCPL-M454 is a power module interface optocouplers.It is similar to Avago's other high speed transistor output optocouplers, but with shorter propagation delays and higher CTR. It also has...
The Avago HCPL-M456 intelligent power module interface optocouplers use a GaAsP LED optically coupled to an integrated high gain photo detector. Minimized propagation delay difference between devices makes these optocouplers...
The HCPL-5600 is a commercial grade single channel hermetically sealed optocoupler in an 8-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various lead form options are...
The HCPL-5600#100 is a Commercial Grade HCPL-5600 with a surface mountable butt-joint lead form and gold lead finish. Please use the Datasheet link for further details.
The HCPL-5600#200 is a Commercial Grade HCPL-5600 with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.
The HCPL-5600#300 is a Commercial Grade HCPL-5600 with a surface mountable gull wing lead form and solder dipped leads. The solder contains lead. Please use the Datasheet link for further...
The HCPL-5601 is a high reliability Class H single channel hermetically sealed optocoupler in an 8-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various lead form...
The HCPL-5601#100 is a High Reliability Class H HCPL-5601 with a surface mountable butt-joint lead form and gold lead finish. Please use the Datasheet link for further details.
The HCPL-5601#200 is a High Reliability Class H HCPL-5601 with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.
The HCPL-5601#300 is a High Reliability Class H HCPL-5601 with a surface mountable gull wing lead form and solder dipped lead finish. The solder contains lead. Please use the Datasheet...
The HCPL-560K is a highest reliability Class K single channel hermetically sealed optocoupler in a 8-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various lead form...
The HCPL-560K#200 is a High Reliability, Space Level Class K HCPL-560K with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.
The HCPL-560K-100 is a High Reliability, Space Level Class K HCPL-560K with a surface mountable butt-joint lead form and gold lead finish. Please use the Datasheet link for further details.
The HCPL-560K-300 is a High Reliability, Space Level Class K HCPL-560K with a surface mountable gull wing lead form and solder dipped lead finish. The solder contains lead. Please use...
The HCPL-5630 is a commercial grade two channel hermetically sealed optocoupler in an 8-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various lead form options are...
The HCPL-5630#100 is a Commercial Grade HCPL-5630 with a surface mountable butt-joint lead form and gold lead finish. Please use the Datasheet link for further details.
The HCPL-5630#200 is a Commercial Grade HCPL-5630 with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.
The HCPL-5630#300 is a Commercial Grade HCPL-5630 with a surface mountable gull wing lead form and solder dipped leads. The solder contains lead. Please use the Datasheet link for further...
The HCPL-5631 is a high reliability Class H two channel hermetically sealed optocoupler in an 8-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various lead form...
The HCPL-5631#100 is a High Reliability Class H HCPL-5631 with a surface mountable butt-joint lead form and gold lead finish. Please use the Datasheet link for further details.
The HCPL-5631#200 is a High Reliability Class H HCPL-5631 with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.
The HCPL-5631#300 is a High Reliability Class H HCPL-5631 with a surface mountable gull wing lead form and solder dipped lead finish. The solder contains lead. Please use the Datasheet...
The HCPL-563K is a highest reliability Class K two channel hermetically sealed optocoupler in an 8-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various lead form...
The HCPL-563K#200 is a High Reliability, Space Level Class K HCPL-563K with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.
The HCPL-563K-100 is a High Reliability, Space Level Class K HCPL-563K with a surface mountable butt-joint lead form and gold lead finish. Please use the Datasheet link for further details.
The HCPL-563K-300 is a High Reliability, Space Level Class K HCPL-563K with a surface mountable gull wing lead form and solder dipped lead finish. The solder contains lead. Please use...
The HCPL-5650 is a commercial grade two channel hermetically sealed optocoupler in an 8-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various lead form options are...
The HCPL-5651 is a high reliability Class H two channel hermetically sealed optocoupler in an 8-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various lead form...
The HCPL-5651#200 is a High Reliability Class H HCPL-5651 with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.
The HCPL-5700 is a commercial grade single channel hermetically sealed optocoupler in an 8-Pin DIP ceramic package with gold plated leads. Solder dipped leads and various lead form options are...
The HCPL-5700#100 is a Commercial Grade HCPL-5700 with a surface mountable butt-joint lead form and gold lead finish. Please use the Datasheet link for further details.
The HCPL-5700#200 is a Commercial Grade HCPL-5700 with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.
The HCPL-5700#300 is a Commercial Grade HCPL-5700 with a surface mountable gull wing lead form and solder dipped leads. The solder contains lead. Please use the Datasheet link for further...
The HCPL-5701 is a high reliability Class H single channel hermetically sealed optocoupler in an 8-Pin DIP ceramic package with gold plated leads. Solder dipped leads and various lead form...
The HCPL-5701#100 is a High Reliability Class H HCPL-5701 with a surface mountable butt-joint lead form and gold lead finish. Please use the Datasheet link for further details.
The HCPL-5701#200 is a High Reliability Class H HCPL-5701 with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.
The HCPL-5701#300 is a High Reliability Class H HCPL-5701 with a surface mountable gull wing lead form and solder dipped lead finish. The solder contains lead. Please use the Datasheet...
The HCPL-570K is a single channel hermetically sealed optocoupler in an 8-Pin DIP ceramic package with gold plated leads and the highest level of reliability (Class K). Solder dipped leads...
The HCPL-570K#200 is a High Reliability, Space Level Class K HCPL-570K with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.
The HCPL-570K#300 is a High Reliability, Space Level Class K HCPL-570K with a surface mountable gull wing lead form and solder dipped lead finish. The solder contains lead. Please use...
The HCPL-570K-100 is a High Reliability, Space Level Class K HCPL-570K with a surface mountable butt-joint lead form and gold lead finish. Please use the Datasheet link for further details.
The HCPL-5730 is a commercial grade two channel hermetically sealed optocoupler in an 8-Pin DIP ceramic package with gold plated leads. Solder dipped leads and various lead form options are...
The HCPL-5730#100 is a Commercial Grade HCPL-5730 with a surface mountable butt-joint lead form and gold lead finish. Please use the Datasheet link for further details.
The HCPL-5730#200 is a Commercial Grade HCPL-5730 with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.
The HCPL-5730#300 is a Commercial Grade HCPL-5730 with a surface mountable gull wing lead form and solder dipped leads. The solder contains leads. Please use the Datasheet link for further...
The HCPL-5731 is a high reliability Class H two channel hermetically sealed optocoupler in an 8-Pin DIP ceramic package with gold plated leads. Solder dipped leads and various lead forms...
The HCPL-5731#100 is a High Reliability Class H HCPL-5731 with a surface mountable butt-joint lead form and gold lead finish. Please use the Datasheet link for further details.
The HCPL-5731#200 is a High Reliability Class H HCPL-5731 with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.
The HCPL-5731#300 is a High Reliability Class H HCPL-5731 with a surface mountable gull wing lead form and solder dipped lead finish. The solder contains lead. Please use the Datasheet...
The HCPL-573K is a two channel hermetically sealed optocoupler in an 8-Pin DIP ceramic package with gold plated leads and the highest level of reliability (Class K). Solder dipped leads...
The HCPL-573K#200 is a High Reliability, Space Level Class K HCPL-573K with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.
The HCPL-573K#300 is a High Reliability, Space Level Class K HCPL-573K with a surface mountable gull wing lead form and solder dipped lead finish. The solder contains lead. Please use...
The HCPL-573K-100 is a High Reliability, Space Level Class K HCPL-573K with a surface mountable butt-joint lead form and gold lead finish. Please use the Datasheet link for further details.
The HCPL-5760 is a single channel hermetically sealed voltage/current threshold detection optocoupler in an 8-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various lead form options...
The HCPL-5760#100 is a Commercial Grade HCPL-5760 with a surface mountable butt-joint lead form and gold lead finish. Please use the Datasheet link for further details.
The HCPL-5760#200 is a Commercial Grade HCPL-5760 with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.
The HCPL-5760#300 is a Commercial Grade HCPL-5760 with a surface mountable gull wing lead form and solder dipped leads. The solder contains lead. Please use the Datasheet link for further...
The HCPL-5761 is a high reliability Class H single channel hermetically sealed voltage/current threshold detection optocoupler in an 8-Pin ceramic DIP package with gold plated leads. Solder dipped leads and...
The HCPL-5761#100 is a High Reliability Class H HCPL-5761 with a surface mountable butt-joint lead form and gold lead finish. Please use the Datasheet link for further details.
The HCPL-5761#200 is a High Reliability Class H HCPL-5761 with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.
The HCPL-5761#300 is a High Reliability Class H HCPL-5761 with a surface mountable gull wing lead form and solder dipped lead finish. The solder contains lead. Please use the Datasheet...
The HCPL-576K is a single channel hermetically sealed voltage/current threshold detection optocoupler in an 8-Pin ceramic DIP package with gold plated leads and the highest level of reliability, Class K.
The HCPL-576K#200 is a High Reliability, Space Level Class K HCPL-576K with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.
The HCPL-576K-100 is a High Reliability, Space Level Class K HCPL-576K with a surface mountable butt-joint lead form and gold lead finish. Please use the Datasheet link for further details.
The HCPL-6230 is a commercial grade two channel hermetically sealed optocoupler in a 20 pad Leadless Ceramic Chip Carrier with solder dipped pads. The solder contains lead. The product is...
The HCPL-6231 is a high reliability Class H two channel hermetically sealed optocoupler in a 20 pad Leadless Ceramic Chip Carrier with solder dipped pads. The solder contains lead. The...
The HCPL-623K is a two channel hermetically sealed optocoupler in a 20 pad Leadless Ceramic Chip Carrier with solder dipped pads and the highest level of reliability, Class K. The...
The HCPL-6250 is a commercial grade four channel hermetically sealed optocoupler in a 16-pin ceramic flat package with gold plated leads. The product is capable of operation and storage over...
The HCPL-6251 is a high reliability Class H four channel hermetically sealed optocoupler in a 16-Pin ceramic flat package with gold plated leads. The product is capable of operation and...
The HCPL-625K is a four channel hermetically sealed optocoupler in a 16-Pin ceramic flat package with gold plated leads and the highest level of reliability, Class K. The product is...
The HCPL-6430 is a commercial grade two channel hermetically sealed optocoupler in a 20 Pad Leadless Ceramic Chip Carrier with solder dipped pads. The solder contains lead. The product is...
The HCPL-6431 is a high reliability Class H two channel hermetically sealed optocoupler in a 20 pad Leadless Ceramic Chip Carrier with solder dipped pads. The solder contains lead. The...
The HCPL-643K is a two channel hermetically sealed optocoupler in a 20 pad Leadless Ceramic Chip Carrier with solder dipped pads and the highest level of reliability (Class K). The...
The HCPL-6530 is commercial grade two channel hermetically sealed optocoupler in a 20 pad leadless ceramic chip carrier with solder dipped pads. The solder contains lead. The product is capable...
The HCPL-6531 is a high reliability Class H two channel hermetically sealed optocoupler in a 20 pad leadless ceramic chip carrier with solder dipped pads. The solder contains lead. The...
The HCPL-653K is a Class K two channel hermetically sealed optocoupler in a 20 pad leadless ceramic chip carrier with solder dipped pads and the highest level of reliability. The...
The HCPL-6550 is commercial grade four channel hermetically sealed optocoupler in a 16-Pin ceramic flat pack with gold plated leads. The product is capable of operation and storage over the...
The HCPL-6551 is a high reliability Class H four channel hermetically sealed optocoupler in a 16-Pin ceramic flat pack with gold plated leads. The product is capable of operation and...
The HCPL-655K is a Class K four channel hermetically sealed optocoupler in a 16-Pin ceramic flat pack with gold plated leads and the highest level of reliability. The product is...
The HCPL-6630 is a commercial grade two channel hermetically sealed optocoupler in a 20 Pad Leadless Ceramic Chip Carrier package with solder dipped pads. The solder contains lead. The product...
The HCPL-6631 is a high reliability Class H two channel hermetically sealed optocoupler in a 20 Pad Leadless Ceramic Chip Carrier package with solder dipped pads. The solder contains lead.
The HCPL-663K is a two channel hermetically sealed optocoupler in a 20 Pad Leadless Ceramic Chip Carrier package with solder dipped pads and the highest level of reliability, Class K.
The HCPL-6650 is a commercial grade four channel hermetically sealed optocoupler in a 16-Pin ceramic Flat Pack package with gold plated leads. The product is capable of operation and storage...
The HCPL-6651 is a high reliability Class H four channel hermetically sealed optocoupler in a 16-Pin ceramic Flat Pack package with gold plated leads. The product is capable of operation...
The HCPL-665K is a highest reliability Class K four channel hermetically sealed optocoupler in a 16-Pin ceramic Flat Pack package with gold plated leads. The product is capable of operation...
The HCPL-6730 is a commercial grade two channel hermetically sealed optocoupler in a 20 pad Leadless Ceramic Chip Carrier with solder dipped pads. The solder contains lead. The product is...
The HCPL-6731 is a high reliability Class H two channel hermetically sealed optocoupler in a 20 pad Leadless Ceramic Chip Carrier with solder dipped pads. The solder contains lead. The...
The HCPL-673K is a two channel hermetically sealed optocoupler in a 20 pad Leadless Ceramic Chip Carrier package with solder dipped pads and the highest level of reliability (Class K).
The HCPL-6750 is a commercial grade four channel hermetically sealed optocoupler in a 16-Pin ceramic flat pack with gold plated leads. The product is capable of operation and storage over...
The HCPL-6751 is a high reliability Class H four channel hermetically sealed optocoupler in a 16-Pin ceramic flat pack with gold plated leads. The product is capable of operation and...
The HCPL-675K is a four channel hermetically sealed optocoupler in a 16-Pin Flat Pack with gold plated leads and the highest level of reliability (Class K). The product is capable...
The HCPL-7510 isolattion amplifier, linear current sensing IC is designed for current sensing in low-power electronic motor drive and automotive applications. In a typical implementation, motor current flows through an...
The HCPL-7560 Sigma-Delta Modulator optically Isolated Modulator and HCPL-0872 Digital Interface IC or digital filter together form a optocoupler isolated programmable two-chip analog-to-digital converter. The isolated Sigma-Delta Modulator allows direct...
The HCPL-7800 isolation amplifier family was designed to sense current in electronic motor drives. In typical automotive and industrial applications, motor currents flow through an external resistor and the resulting...
The HCPL-7800A isolation amplifier family was designed for current sensing in electronic motor drives. In a typical implementation, motor currents flow through an external resistor and the resulting analog voltage...
The HCPL-7840 isolation amplifier family was designed for current sensing in electronic motor drive and automotive applications. In a typical implementation, motor currents flow through an external resistor and the...
The HCPL-7850 is commercial grade isolation amplifier that provides accurate, electrically isolated and amplified representations of voltage and current. When used with a shunt resistor to monitor the motor phase...
The HCPL-7850#100 is a Commercial Grade HCPL-7850 with a surface mountable butt-joint lead form and gold lead finish. Please use the Datasheet link for further details.
The HCPL-7850#200 is a Commercial Grade HCPL-7850 with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.
The HCPL-7850#300 is a Commercial Grade HCPL-7850 with a surface mountable gull wing lead form and solder dipped leads. The solder contains lead. Please use the Datasheet link for further...
The HCPL-7851 is a high reliability Class H isolation amplifier that provides accurate, electrically isolated and amplified representations of voltage and current. When used with a shunt resistor to monitor...
The HCPL-7851#100 is a High Reliability Class H HCPL-7851 with a surface mountable butt-joint lead form and gold lead finish. Please use the Datasheet link for further details.
The HCPL-7851#200 is a High Reliability Class H HCPL-7851 with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.
The HCPL-7851#300 is a High Reliability Class H HCPL-7851 with a surface mountable gull wing lead form and solder dipped lead finish. The solder contains lead. Please use the Datasheet...
The HCPL-7860/HCPL-786J Optically Isolated Modulator and HCPL-0872 Digital Interface IC or digital filter together form a optocoupler isolated programmable two-chip analog-to-digital converter. The isolated modulator allows direct measurement of motor...
The HCPL-788J isolation amplifier is designed for current sensing in electronic motor drives. In a typical implementation, motor currents flow through an external resistor and the resulting analog voltage drop...
The HCPL-814-000E optocoupler contains a phototransistor, optically coupled to two light emitting diodes connected inverse parallel. It can operate directly by AC input current. It is packaged in a 4-pin...
The HCPL-817-000E optocoupler contains a light emitting diode optically coupled to a phototransistor. It is packaged in a 4-pin DIP package and available in wide-lead spacing option and lead bend...
The HCPL-90xx CMOS digital isolators feature high speed performance and excellent transient immunity specifications. The symmetric magnetic coupling barrier gives these devices a typical pulse width distortion of 2 ns,...
The HCPL-90xx CMOS digital isolators feature high speed performance and excellent transient immunity specifications. The symmetric magnetic coupling barrier gives these devices a typical pulse width distortion of 2 ns,...
The HCPL-J312 gate drive optocoupler contains an AlGaAs LED. The LED is optically coupled to an integrated circuit with a power output stage. It is ideally suited for driving power...
The HCPL-J314 family of gate drive optocouplers consists of an AlGaAs LED optically coupled to an integrated circuit with a power output stage. These optocouplers are ideally suited for driving...
The HCPL-J456 Intelligent Power Module (IPM) and gate drive interface optocoupler contains an AlGaAs LED. The LED is optically coupled to an integrated high gain photo detector. Minimized propagation delay...
The HCPL-T250 gate drive optocoupler contains GaAs LED. The LED is optically coupled to an integrated circuit with a power output stage. This optocoupler is ideally suited for driving power...
The HCPL-T251 gate drive optocoupler contains GaAsP LED. The LED is optically coupled to an integrated circuit with a power output stage. This optocoupler is ideally suited for driving power...
The HSSR-7110 is a single channel hermetically sealed power MOSFET optocoupler in an 8-Pin DIP ceramic package with gold plated leads. Solder dipped leads and various lead form options are...
The HSSR-7110#100 is a Commercial Grade HSSR-7110 with a surface mountable butt-joint lead form and gold lead finish. Please use the Datasheet link for further details.
The HSSR-7110#200 is a Commercial Grade HSSR-7110 with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.
The HSSR-7110#300 is a Commercial Grade HSSR-7110 with a surface mountable gull wing lead form and solder dipped leads. The solder contains lead. Please use the Datasheet link for further...
The HSSR-7110#600 is a Commercial Grade HSSR-7110 with very short surface mountable crew cut lead form and gold lead finish. Please use the Datasheet link for further details.
The HSSR-7111#100 is a High Reliability Class H HSSR-7111 with a surface mountable butt-joint lead form and gold lead finish. Please use the Datasheet link for further details.
The HSSR-7111#200 is a High Reliability Class H HSSR-7111 with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.
The HSSR-7111#300 is a High Reliability Class H HSSR-7111 with a surface mountable gull wing lead form and solder dipped lead finish. The solder contains lead. Please use the Datasheet...
The HSSR-7111#600 is a High Reliability Class H HSSR-7111 with very short surface mountable crew cut lead form and gold lead finish. Please use the Datasheet link for further details.
This small outline high CMR, high speed, logic gate optocoupler is a single channel device in a five lead miniature footprint. The HCPL-M600 optically coupled gates combine a GaAsP light...
This small outline high CMR, high speed, logic gate optocoupler is a single channel device in a five lead miniature footprint. The HCPL-M601 optically coupled gates combine a GaAsP light...
This small outline, low input current, high gain optocoupler is a single channel device in a five lead miniature footprint. Its SO-5 JEDEC registered (MO-155) package outline does not require...

<< Prev