Manufacturer: Broadcom Limited
Win Source Part Number: 1011760-ACPL-M61U-50
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Open Collector, Schottky Clamped
Data Rate: 10MBd
Forward Voltage: 1.5V
Input Type: DC
Number of Channels: 1
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 15kV/μs
Propagation Delay tpLH / tpHL (Max): 75ns, 75ns
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 5-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Rise and Fall Time: 24ns, 10ns
Channel Output Current: 50mA
Continuous forward current- Max: 20mA
Alternative Parts (Cross-Reference): TLP115A; PC410LENIP; PC410LENIP0F;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500
1-Ch Optocoupler, 3.75kV Isolation, 10MBps, SOIC, 50mA Product overview: ACPL-M61U-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, 50mA, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, 50mA, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-M61U-500E can be used for catalog matching and distributor lookup.
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 15kV/µs CMTI 5-SO
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 15kV/µs CMTI 5-SO
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 15kV/µs CMTI 5-SO
High Speed Optocouplers 10MBd 15k V/us
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1011760-ACPL-M61U-500E | 902-ACPL-M61U-500E | 516-4132-2-ND | ACPL-M61U-500E |
| Product Name | Optoisolators - Logic Output - ACPL-M61U-500E | 3.75kV 50mA SOIC Signal Isolator and Optocoupler | Logic Output Optoisolators | High Speed Optocouplers |
| Input | DC; DC | DC | DC | |
| Output | Open Collector, Schottky Clamped | Open Collector, Schottky Clamped | ||
| Mounting Option | Surface Mount; 5-SO | Tape and Reel | Surface Mount | |
| Forward Current | 20 milliamps | 20 milliamps | ||
| Isolation Voltage | 3750 volts | 3750 volts | 3750 volts |