Broadcom Inc. Low Supply Voltage 1MBd Digital Optocoupler ACPL-M51L-000E

Description
The Avago ACPL-M51L (single-channel, SO-5 package) is a low power, low supply voltage 1Mbd digital optocoupler, configurable as a 4-pin device. The ACPL-M51L uses an insulating layer between the light emitting diode and an integrated photon detector to provide electrical insulation between the input and output. The ACPL-M51L has an increased common mode transient immunity of 15,000 V/µs minimum at VCM = 1,500 V over a temperature range of -40°C to +105°C. The current transfer ratio (CTR) is 140% typical at IF = 3 mA. This digital optocoupler can be used in any TTL/CMOS, TTL/LSTTL or other analog applications.
Request a Quote Datasheet
Description
The Avago ACPL-M51L (single-channel, SO-5 package) is a low power, low supply voltage 1Mbd digital optocoupler, configurable as a 4-pin device. The ACPL-M51L uses an insulating layer between the light emitting diode and an integrated photon detector to provide electrical insulation between the input and output. The ACPL-M51L has an increased common mode transient immunity of 15,000 V/µs minimum at VCM = 1,500 V over a temperature range of -40°C to +105°C. The current transfer ratio (CTR) is 140% typical at IF = 3 mA. This digital optocoupler can be used in any TTL/CMOS, TTL/LSTTL or other analog applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Supply Voltage 1MBd Digital Optocoupler - ACPL-M51L-000E - Broadcom Inc.
San Jose, CA, USA
Low Supply Voltage 1MBd Digital Optocoupler
ACPL-M51L-000E
Low Supply Voltage 1MBd Digital Optocoupler ACPL-M51L-000E
The Avago ACPL-M51L (single-channel, SO-5 package) is a low power, low supply voltage 1Mbd digital optocoupler, configurable as a 4-pin device. The ACPL-M51L uses an insulating layer between the light emitting diode and an integrated photon detector to provide electrical insulation between the input and output. The ACPL-M51L has an increased common mode transient immunity of 15,000 V/µs minimum at VCM = 1,500 V over a temperature range of -40°C to +105°C. The current transfer ratio (CTR) is 140% typical at IF = 3 mA. This digital optocoupler can be used in any TTL/CMOS, TTL/LSTTL or other analog applications.

The Avago ACPL-M51L (single-channel, SO-5 package) is a low power, low supply voltage 1Mbd digital optocoupler, configurable as a 4-pin device.

The ACPL-M51L uses an insulating layer between the light emitting diode and an integrated photon detector to provide electrical insulation between the input and output.

The ACPL-M51L has an increased common mode transient immunity of 15,000 V/µs minimum at VCM = 1,500 V over a temperature range of -40°C to +105°C. The current transfer ratio (CTR) is 140% typical at IF = 3 mA. This digital optocoupler can be used in any TTL/CMOS, TTL/LSTTL or other analog applications.

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 516-3686-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-3686-ND
Transistor, Photovoltaic Output Optoisolators 516-3686-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 5-SO

Optoisolator Transistor Output 3750Vrms 1 Channel 5-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
ACPL-M51L-000E
High Speed Optocouplers ACPL-M51L-000E
High Speed Optocouplers Low Drive Opto LF

High Speed Optocouplers Low Drive Opto LF

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number ACPL-M51L-000E 516-3686-ND ACPL-M51L-000E
Product Name Low Supply Voltage 1MBd Digital Optocoupler Transistor, Photovoltaic Output Optoisolators High Speed Optocouplers
Input DC DC
Output Photon Detector Phototransistor
Approvals UL1577 recognized, 3750Vrms/1min, CSA Approval, IEC/EN/DIN EN 60747-5-5 Approval for Reinforced Insulation
Package Type SO-5 "6-SOIC (0.173"", 4.40mm Width), 5 Leads"
Mounting Option Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
High Voltage Opto-Coupler - OC100HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 448-1ED3323MC12NXUMA1DKR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details