Broadcom Inc. Optoisolators - Logic Output - ACSL-7210-06RE ACSL-7210-06RE

Description
Manufacturer: Broadcom Limited Win Source Part Number: 859363-ACSL-7210-06R E Operating Temperature Range: -40°C ~ 105°C Features: Logic Output Optoisolator 25MBd Push-Pull, Totem Pole 3750Vrms 2 Channel 25kV/µs CMTI 8-SO Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: ACSL-7210 Categories: Isolators Case / Package: 8-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 859363-ACSL-7210-06R E Operating Temperature Range: -40°C ~ 105°C Features: Logic Output Optoisolator 25MBd Push-Pull, Totem Pole 3750Vrms 2 Channel 25kV/µs CMTI 8-SO Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: ACSL-7210 Categories: Isolators Case / Package: 8-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - ACSL-7210-06RE - 859363-ACSL-7210-06RE - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - ACSL-7210-06RE
859363-ACSL-7210-06RE
Optoisolators - Logic Output - ACSL-7210-06RE 859363-ACSL-7210-06RE
Manufacturer: Broadcom Limited Win Source Part Number: 859363-ACSL-7210-06R E Operating Temperature Range: -40°C ~ 105°C Features: Logic Output Optoisolator 25MBd Push-Pull, Totem Pole 3750Vrms 2 Channel 25kV/µs CMTI 8-SO Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: ACSL-7210 Categories: Isolators Case / Package: 8-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: Broadcom Limited
Win Source Part Number: 859363-ACSL-7210-06RE
Operating Temperature Range: -40°C ~ 105°C
Features: Logic Output Optoisolator 25MBd Push-Pull, Totem Pole 3750Vrms 2 Channel 25kV/µs CMTI 8-SO
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: ACSL-7210
Categories: Isolators
Case / Package: 8-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet
Logic Output Optoisolators - ACSL-7210-06RE-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
ACSL-7210-06RE-ND
Logic Output Optoisolators ACSL-7210-06RE-ND
Logic Output Optoisolator 25MBd Push-Pull, Totem Pole 3750Vrms 2 Channel 25kV/µs CMTI 8-SO

Logic Output Optoisolator 25MBd Push-Pull, Totem Pole 3750Vrms 2 Channel 25kV/µs CMTI 8-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
ACSL-7210-06RE
High Speed Optocouplers ACSL-7210-06RE
High Speed Optocouplers Optocoupler (25Mbd) IECLF

High Speed Optocouplers Optocoupler (25Mbd) IECLF

Buy Now Datasheet
Optocoupler, Digital, 3.75Kv, Nsoic-8 Rohs Compliant Broadcom - 24AK9950 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Digital, 3.75Kv, Nsoic-8 Rohs Compliant Broadcom
24AK9950
Optocoupler, Digital, 3.75Kv, Nsoic-8 Rohs Compliant Broadcom 24AK9950
OPTOCOUPLER, DIGITAL, 3.75KV, NSOIC-8 ROHS COMPLIANT: YES

OPTOCOUPLER, DIGITAL, 3.75KV, NSOIC-8 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 859363-ACSL-7210-06RE ACSL-7210-06RE-ND ACSL-7210-06RE 24AK9950
Product Name Optoisolators - Logic Output - ACSL-7210-06RE Logic Output Optoisolators High Speed Optocouplers Optocoupler, Digital, 3.75Kv, Nsoic-8 Rohs Compliant Broadcom
Mounting Option Surface Mount; 8-SO Surface Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Input Logic
Output Push-Pull, Totem Pole
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-2EDR8259HXUMA1CT-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details