Broadcom Inc. 0.4 Amp Output Current IGBT Gate Drive Optocoupler HCPL-0314

Description
The HCPL-0314 gate drive optocoupler is a GaAsP LED optically coupled to integrated circuit with a power output stage all packaged into SO-8, 5.08mm X 5.99mm. It is ideally suited for driving power IGBTs and MOSFETs in energy-efficient home appliances and motor control inverter applications. The HCPL-0314 offers high common-mode rejection, lower operating current and wider temperature range than competitors parts. The HCPL-0314 is 60% smaller in size than the conventional 8-pin DIP, which lowers overall system cost while delivering uncompromising performance.
Datasheet
Description
The HCPL-0314 gate drive optocoupler is a GaAsP LED optically coupled to integrated circuit with a power output stage all packaged into SO-8, 5.08mm X 5.99mm. It is ideally suited for driving power IGBTs and MOSFETs in energy-efficient home appliances and motor control inverter applications. The HCPL-0314 offers high common-mode rejection, lower operating current and wider temperature range than competitors parts. The HCPL-0314 is 60% smaller in size than the conventional 8-pin DIP, which lowers overall system cost while delivering uncompromising performance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4 Amp Output Current IGBT Gate Drive Optocoupler - HCPL-0314 - Broadcom Inc.
San Jose, CA, USA
0.4 Amp Output Current IGBT Gate Drive Optocoupler
HCPL-0314
0.4 Amp Output Current IGBT Gate Drive Optocoupler HCPL-0314
The HCPL-0314 gate drive optocoupler is a GaAsP LED optically coupled to integrated circuit with a power output stage all packaged into SO-8, 5.08mm X 5.99mm. It is ideally suited for driving power IGBTs and MOSFETs in energy-efficient home appliances and motor control inverter applications. The HCPL-0314 offers high common-mode rejection, lower operating current and wider temperature range than competitors parts. The HCPL-0314 is 60% smaller in size than the conventional 8-pin DIP, which lowers overall system cost while delivering uncompromising performance.

The HCPL-0314 gate drive optocoupler is a GaAsP LED optically coupled to integrated circuit with a power output stage all packaged into SO-8, 5.08mm X 5.99mm. It is ideally suited for driving power IGBTs and MOSFETs in energy-efficient home appliances and motor control inverter applications. The HCPL-0314 offers high common-mode rejection, lower operating current and wider temperature range than competitors parts. The HCPL-0314 is 60% smaller in size than the conventional 8-pin DIP, which lowers overall system cost while delivering uncompromising performance.

Supplier's Site
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-0314
High Speed Optocouplers HCPL-0314
High Speed Optocouplers 1Ch 8mA 400mW

High Speed Optocouplers 1Ch 8mA 400mW

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers
Product Number HCPL-0314 HCPL-0314
Product Name 0.4 Amp Output Current IGBT Gate Drive Optocoupler High Speed Optocouplers
Input DC
Output Photodiode
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2
Package Type SO-8 Package
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Digital Isolators - 448-4DIR0400HXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details