Broadcom Inc. Logic Output Optoisolators HCNW137-000E

Description
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 5000Vrms 1 Channel 5kV/µs CMTI 8-DIP
Request a Quote Datasheet
Description
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 5000Vrms 1 Channel 5kV/µs CMTI 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - 516-1611-5-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-1611-5-ND
Logic Output Optoisolators 516-1611-5-ND
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 5000Vrms 1 Channel 5kV/µs CMTI 8-DIP

Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 5000Vrms 1 Channel 5kV/µs CMTI 8-DIP

Buy Now Datasheet
Singapore, Singapore
5kV DIP Signal Isolator and Optocoupler
902-HCNW137-000E
5kV DIP Signal Isolator and Optocoupler 902-HCNW137-000E
10Mbps Optocoupler, 5kV Isolation, DIP-8, Unidirectional Product overview: HCNW137-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5kV, DIP, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCNW137-000E can be used for catalog matching and distributor lookup.

10Mbps Optocoupler, 5kV Isolation, DIP-8, Unidirectional Product overview: HCNW137-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5kV, DIP, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCNW137-000E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCNW137-000E
High Speed Optocouplers HCNW137-000E
High Speed Optocouplers 10MBd 1Ch 5mA

High Speed Optocouplers 10MBd 1Ch 5mA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 516-1611-5-ND 902-HCNW137-000E HCNW137-000E
Product Name Logic Output Optoisolators 5kV DIP Signal Isolator and Optocoupler High Speed Optocouplers
Input DC DC
Output Open Collector, Schottky Clamped
Package Type "8-DIP (0.400"", 10.16mm)"
Mounting Option Through Hole Rail/Tube
Forward Current 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler; Analog; SOIC; Transistor; 1.3 V; 60 mA; 6 V - 70225534 - Allied Electronics, Inc.
Specs
Output Phototransistor
Package Type SOIC
Mounting Option Surface Mount
View Details
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details
Isolators - Gate Drivers - 863-SI8235AB-AS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details