Broadcom Inc. Isolators - Gate Drivers ACPL-P349-560E

Description
2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 6-SO
Request a Quote Datasheet
Description
2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 6-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - 516-4141-2-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
516-4141-2-ND
Isolators - Gate Drivers 516-4141-2-ND
2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 6-SO

2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 6-SO

Buy Now Datasheet
Isolators - Gate Drivers - 516-4141-6-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
516-4141-6-ND
Isolators - Gate Drivers 516-4141-6-ND
2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 6-SO

2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 6-SO

Buy Now Datasheet
Isolators - Gate Drivers - 516-4141-1-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
516-4141-1-ND
Isolators - Gate Drivers 516-4141-1-ND
2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 6-SO

2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 6-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
ACPL-P349-560E
Logic Output Optocouplers ACPL-P349-560E
Logic Output Optocouplers Gate Drv Optocoupler T/R VDE LF

Logic Output Optocouplers Gate Drv Optocoupler T/R VDE LF

Buy Now Datasheet
Optocoupler, Gate Drive, 3.75Kv, Sso-6; No. Of Channels Broadcom - 02AH6782 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Gate Drive, 3.75Kv, Sso-6; No. Of Channels Broadcom
02AH6782
Optocoupler, Gate Drive, 3.75Kv, Sso-6; No. Of Channels Broadcom 02AH6782
OPTOCOUPLER, GATE DRIVE, 3.75KV, SSO-6; No. of Channels:1 Channel; Optocoupler Case Style:SSO; No. of Pins:6Pins; Isolation Voltage:3.75kV; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

OPTOCOUPLER, GATE DRIVE, 3.75KV, SSO-6; No. of Channels:1 Channel; Optocoupler Case Style:SSO; No. of Pins:6Pins; Isolation Voltage:3.75kV; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 516-4141-2-ND ACPL-P349-560E 02AH6782
Product Name Isolators - Gate Drivers Logic Output Optocouplers Optocoupler, Gate Drive, 3.75Kv, Sso-6; No. Of Channels Broadcom
Package Type "6-SOIC (0.268"", 6.80mm Width)"
Mounting Option Surface Mount SSO
Isolation Voltage 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 336-4261-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details