Logic Output Optoisolator 10MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 20kV/µs CMTI 5-SO
Optocoupler 1 ch, low pwr, CMOS o/p SO-5
Optocoupler 1 ch, low pwr, CMOS o/p SO-5
Optocoupler 1 ch, low pwr, CMOS o/p SO-5
Manufacturer: Broadcom Limited
Win Source Part Number: 811142-ACPL-M61L-060
Packaging: Tube
Mounting Style: SMD
Output Type: Push-Pull, Totem Pole
Data Rate: 10MBd
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.3V
Rise / Fall Time (Typ): 12ns, 12ns
Current - Output / Channel: 10mA
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 20kV/μs
Supplier Device Package: 5-SO
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 6-SOIC, 5 Leads
Current - DC Forward (If) (Maximum): 8mA
Propagation Delay tpLH / tpHL (Maximum): 80ns, 80ns
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V
1-Ch Totem Pole Optocoupler, 3.75kV Isolation, 10MBps, SO Product overview: ACPL-M61L-060E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-M61L-060E can be used for catalog matching and distributor lookup.
High Speed Optocouplers 10MBd 15k V/us
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | ACPL-M61L-060E-ND | 7140180 | 7140180P | 811142-ACPL-M61L-060E | 902-ACPL-M61L-060E | ACPL-M61L-060E |
| Product Name | Logic Output Optoisolators | Optocouplers | Optocouplers | Optoisolators - Logic Output - ACPL-M61L-060E | 3.75kV Signal Isolator and Optocoupler | High Speed Optocouplers |
| Input | DC | DC | DC | DC; DC | DC | |
| Output | Push-Pull, Totem Pole | Push-Pull, Totem Pole | TOTEM POLE | |||
| Package Type | "6-SOIC (0.173"", 4.40mm Width), 5 Leads" | |||||
| Mounting Option | Surface Mount | Surface mount | SO | Surface Mount | Rail/Tube | |
| Forward Current | 8 milliamps |