Broadcom Inc. High Bandwidth, Analog Video Optocouplers HCNW4562

Description
The HCNW4562 analog optocoupler provides wide bandwidth isolation for analog signals. It is ideal for video isolation when combined with its application circuit. High linearity and low phase shift are achieved through an AlGaAs LED combined with a high speed detector. It is available in 8-Pin DIP and Widebody package configurations.
Request a Quote Datasheet
Description
The HCNW4562 analog optocoupler provides wide bandwidth isolation for analog signals. It is ideal for video isolation when combined with its application circuit. High linearity and low phase shift are achieved through an AlGaAs LED combined with a high speed detector. It is available in 8-Pin DIP and Widebody package configurations.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Bandwidth, Analog Video Optocouplers - HCNW4562 - Broadcom Inc.
San Jose, CA, USA
High Bandwidth, Analog Video Optocouplers
HCNW4562
High Bandwidth, Analog Video Optocouplers HCNW4562
The HCNW4562 analog optocoupler provides wide bandwidth isolation for analog signals. It is ideal for video isolation when combined with its application circuit. High linearity and low phase shift are achieved through an AlGaAs LED combined with a high speed detector. It is available in 8-Pin DIP and Widebody package configurations.

The HCNW4562 analog optocoupler provides wide bandwidth isolation for analog signals. It is ideal for video isolation when combined with its application circuit.
High linearity and low phase shift are achieved through an AlGaAs LED combined with a high speed detector.
It is available in 8-Pin DIP and Widebody package configurations.

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 516-1050-5-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-1050-5-ND
Transistor, Photovoltaic Output Optoisolators 516-1050-5-ND
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 8-DIP

Optoisolator Transistor with Base Output 5000Vrms 1 Channel 8-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCNW4562
High Speed Optocouplers HCNW4562
High Speed Optocouplers 9MHz 3750Vrms

High Speed Optocouplers 9MHz 3750Vrms

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number HCNW4562 516-1050-5-ND HCNW4562
Product Name High Bandwidth, Analog Video Optocouplers Transistor, Photovoltaic Output Optoisolators High Speed Optocouplers
Input DC DC
Output Photodiode Phototransistor
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2
Package Type 8-Pin Widebody Package "8-DIP (0.400"", 10.16mm)"
Mounting Option Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Solid State Relays - 2303314 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details