Broadcom Inc. Logic Output Optoisolators HCPL-0211-000E

Description
Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 5kV/µs, 10kV/µs CMTI 8-SO Tall
Request a Quote Datasheet
Description
Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 5kV/µs, 10kV/µs CMTI 8-SO Tall
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - 516-1625-5-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-1625-5-ND
Logic Output Optoisolators 516-1625-5-ND
Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 5kV/µs, 10kV/µs CMTI 8-SO Tall

Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 5kV/µs, 10kV/µs CMTI 8-SO Tall

Buy Now Datasheet
Optocouplers - 450795 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
450795
Optocouplers 450795
Optocoupler (5MBd),HCPL-0211

Optocoupler (5MBd),HCPL-0211

Supplier's Site
Optocouplers - 9225630 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
9225630
Optocouplers 9225630
Optocoupler (5MBd),HCPL-0211

Optocoupler (5MBd),HCPL-0211

Supplier's Site
Optocouplers - 450795P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
450795P
Optocouplers 450795P
Optocoupler (5MBd),HCPL-0211

Optocoupler (5MBd),HCPL-0211

Supplier's Site
Singapore, Singapore
3.75kV SOIC Signal Isolator and Optocoupler
902-HCPL-0211-000E
3.75kV SOIC Signal Isolator and Optocoupler 902-HCPL-0211-000E
High Speed Logic Output Optocoupler, 5Mbps, 3.75kV Isolation, SOIC Product overview: HCPL-0211-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-0211-000E can be used for catalog matching and distributor lookup.

High Speed Logic Output Optocoupler, 5Mbps, 3.75kV Isolation, SOIC Product overview: HCPL-0211-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-0211-000E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-0211-000E
High Speed Optocouplers HCPL-0211-000E
High Speed Optocouplers 5MBd 1Ch 1.6mA

High Speed Optocouplers 5MBd 1Ch 1.6mA

Buy Now Datasheet
Optocoupler, Logic Gate, 3750Vrms; No. Of Channels Broadcom - 31K6912 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Logic Gate, 3750Vrms; No. Of Channels Broadcom
31K6912
Optocoupler, Logic Gate, 3750Vrms; No. Of Channels Broadcom 31K6912
OPTOCOUPLER, LOGIC GATE, 3750VRMS; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:5Mbaud; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:-; Common Mode Ratio:10k; Data Rate Max:5Mbps; Input Current:5mA RoHS Compliant: Yes

OPTOCOUPLER, LOGIC GATE, 3750VRMS; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:5Mbaud; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:-; Common Mode Ratio:10k; Data Rate Max:5Mbps; Input Current:5mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 516-1625-5-ND 450795 450795P 902-HCPL-0211-000E HCPL-0211-000E 31K6912
Product Name Logic Output Optoisolators Optocouplers Optocouplers 3.75kV SOIC Signal Isolator and Optocoupler High Speed Optocouplers Optocoupler, Logic Gate, 3750Vrms; No. Of Channels Broadcom
Input DC DC DC DC 5mA
Output Push-Pull, Totem Pole Schmitt trigger TOTEM POLE
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount Through hole SOIC Rail/Tube SOIC
Forward Current 10 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2766022 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Isolators - Gate Drivers - 863-SI8235BB-AS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details