Broadcom Inc. 0.6 Amp Output Current IGBT Gate Driver Optocoupler ACPL-W314-000E

Description
The ACPL-W314 gate drive optocoupler consists of a GaAsP LED optically coupled to an integrated circuit with a power output stage. These optocouplers are ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and current supplied by this optocoupler makes it ideally suited for directly driving small or medium power IGBTs.
Request a Quote Datasheet
Description
The ACPL-W314 gate drive optocoupler consists of a GaAsP LED optically coupled to an integrated circuit with a power output stage. These optocouplers are ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and current supplied by this optocoupler makes it ideally suited for directly driving small or medium power IGBTs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.6 Amp Output Current IGBT Gate Driver Optocoupler - ACPL-W314-000E - Broadcom Inc.
San Jose, CA, USA
0.6 Amp Output Current IGBT Gate Driver Optocoupler
ACPL-W314-000E
0.6 Amp Output Current IGBT Gate Driver Optocoupler ACPL-W314-000E
The ACPL-W314 gate drive optocoupler consists of a GaAsP LED optically coupled to an integrated circuit with a power output stage. These optocouplers are ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and current supplied by this optocoupler makes it ideally suited for directly driving small or medium power IGBTs.

The ACPL-W314 gate drive optocoupler consists of a GaAsP LED optically coupled to an integrated circuit with a power output stage. These optocouplers are ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and current supplied by this optocoupler makes it ideally suited for directly driving small or medium power IGBTs.

Supplier's Site
Isolators - Gate Drivers - ACPL-W314-000E - 1011790-ACPL-W314-000E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - ACPL-W314-000E
1011790-ACPL-W314-000E
Isolators - Gate Drivers - ACPL-W314-000E 1011790-ACPL-W314-000E
Manufacturer: Broadcom Limited Win Source Part Number: 1011790-ACPL-W314-00 0E Packaging: Tube/Rail Approvals: CSA, UR Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 400mA, 400mA Forward Voltage: 1.5V Number of Channels: 1 Common Mode Transient Immunity (Min): 25kV/μs Propagation Delay tpLH / tpHL (Max): 700ns, 700ns Isolation Voltage: 5000Vrms Current - Peak Output: 600mA Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 6-SO Supply Voltage - Operating: 10 V to 30 V Rise and Fall Time: 50ns, 50ns Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 1011790-ACPL-W314-000E
Packaging: Tube/Rail
Approvals: CSA, UR
Mounting: SMD (SMT)
Technology: Optical Coupling
Current - Output High, Low: 400mA, 400mA
Forward Voltage: 1.5V
Number of Channels: 1
Common Mode Transient Immunity (Min): 25kV/μs
Propagation Delay tpLH / tpHL (Max): 700ns, 700ns
Isolation Voltage: 5000Vrms
Current - Peak Output: 600mA
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 6-SO
Supply Voltage - Operating: 10 V to 30 V
Rise and Fall Time: 50ns, 50ns
Continuous forward current- Max: 25mA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 100

Buy Now Datasheet
Isolators - Gate Drivers - 516-3739-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
516-3739-ND
Isolators - Gate Drivers 516-3739-ND
600mA Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO

600mA Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
ACPL-W314-000E
Logic Output Optocouplers ACPL-W314-000E
Logic Output Optocouplers 0.6A IGBT Gate Drive

Logic Output Optocouplers 0.6A IGBT Gate Drive

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number ACPL-W314-000E 1011790-ACPL-W314-000E 516-3739-ND ACPL-W314-000E
Product Name 0.6 Amp Output Current IGBT Gate Driver Optocoupler Isolators - Gate Drivers - ACPL-W314-000E Isolators - Gate Drivers Logic Output Optocouplers
Input AC; DC
Output IGBT Gate Driver
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2, RoHS
Package Type Stretched SO-6 Package "6-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount Surface Mount; 6-SO Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8235BB-AS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Solid State Relays - 2846554 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details