Broadcom Inc. Logic Output Optoisolators ACPL-W611-560E

Description
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 5000Vrms 1 Channel 10kV/µs CMTI 6-SO
Request a Quote Datasheet
Description
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 5000Vrms 1 Channel 10kV/µs CMTI 6-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - 516-3677-6-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-3677-6-ND
Logic Output Optoisolators 516-3677-6-ND
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 5000Vrms 1 Channel 10kV/µs CMTI 6-SO

Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 5000Vrms 1 Channel 10kV/µs CMTI 6-SO

Buy Now Datasheet
Logic Output Optoisolators - 516-3677-1-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-3677-1-ND
Logic Output Optoisolators 516-3677-1-ND
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 5000Vrms 1 Channel 10kV/µs CMTI 6-SO

Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 5000Vrms 1 Channel 10kV/µs CMTI 6-SO

Buy Now Datasheet
Logic Output Optoisolators - 516-3677-2-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-3677-2-ND
Logic Output Optoisolators 516-3677-2-ND
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 5000Vrms 1 Channel 10kV/µs CMTI 6-SO

Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 5000Vrms 1 Channel 10kV/µs CMTI 6-SO

Buy Now Datasheet
Singapore, Singapore
3.75kV Signal Isolator and Optocoupler
902-ACPL-W611-560E
3.75kV Signal Isolator and Optocoupler 902-ACPL-W611-560E
1-Ch Optocoupler, 3.75kV Isolation, 10Mbps, SOP-6 Product overview: ACPL-W611-560E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-W611-560E can be used for catalog matching and distributor lookup.

1-Ch Optocoupler, 3.75kV Isolation, 10Mbps, SOP-6 Product overview: ACPL-W611-560E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-W611-560E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
ACPL-W611-560E
High Speed Optocouplers ACPL-W611-560E
High Speed Optocouplers 10MBd 3750Vrms

High Speed Optocouplers 10MBd 3750Vrms

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 516-3677-6-ND 902-ACPL-W611-560E ACPL-W611-560E
Product Name Logic Output Optoisolators 3.75kV Signal Isolator and Optocoupler High Speed Optocouplers
Input DC DC
Output Open Collector, Schottky Clamped
Package Type "6-SOIC (0.268"", 6.80mm Width)"
Mounting Option Surface Mount Tape and Reel
Forward Current 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
Digital Isolators - 448-4DIR0400HAXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details