4A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO Stretched
OPTOISO 5KV 1CH GATE DRIVER 6SO
OPTOISO 5KV 1CH GATE DRIVER 6SO
200ns 15V~30V 35kV/us DC SO-6-6.8mm Optocouplers - Logic Output ROHS
Logic Output Optocouplers Gate Drive Opto
| DigiKey | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-ACPL-W343-560ETR-ND | ACPL-W343-560E | ACPL-W343-560E |
| Product Name | Isolators - Gate Drivers | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Logic Output | Logic Output Optocouplers |
| Package Type | "6-SOIC (0.268"", 6.80mm Width)" | ||
| Mounting Option | Surface Mount | ||
| Isolation Voltage | 5000 volts | 5000 volts | |
| Rise Time | 0.0430 µs |