Broadcom Inc. Logic Output Optoisolators ACPL-P483-560E

Description
Logic Output Optoisolator Push-Pull, Totem Pole 3750Vrms 1 Channel 30kV/µs CMTI 6-SO Stretched
Request a Quote Datasheet
Description
Logic Output Optoisolator Push-Pull, Totem Pole 3750Vrms 1 Channel 30kV/µs CMTI 6-SO Stretched
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - ACPL-P483-560E-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
ACPL-P483-560E-ND
Logic Output Optoisolators ACPL-P483-560E-ND
Logic Output Optoisolator Push-Pull, Totem Pole 3750Vrms 1 Channel 30kV/µs CMTI 6-SO Stretched

Logic Output Optoisolator Push-Pull, Totem Pole 3750Vrms 1 Channel 30kV/µs CMTI 6-SO Stretched

Buy Now Datasheet
Optoisolators - Logic Output - ACPL-P483-560E - 859310-ACPL-P483-560E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - ACPL-P483-560E
859310-ACPL-P483-560E
Optoisolators - Logic Output - ACPL-P483-560E 859310-ACPL-P483-560E
Manufacturer: Broadcom Limited Win Source Part Number: 859310-ACPL-P483-560 E Operating Temperature Range: -40°C ~ 105°C Features: Logic Output Optoisolator - Push-Pull, Totem Pole 3750Vrms 1 Channel 30kV/µs CMTI 6-SO Stretched Package: 6-SOIC (0.268", 6.80mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ACPL-P483 Categories: Isolators Case / Package: 6-SO Stretched ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: Broadcom Limited
Win Source Part Number: 859310-ACPL-P483-560E
Operating Temperature Range: -40°C ~ 105°C
Features: Logic Output Optoisolator - Push-Pull, Totem Pole 3750Vrms 1 Channel 30kV/µs CMTI 6-SO Stretched
Package: 6-SOIC (0.268", 6.80mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ACPL-P483
Categories: Isolators
Case / Package: 6-SO Stretched
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
ACPL-P483-560E
Logic Output Optocouplers ACPL-P483-560E
Logic Output Optocouplers IPM Inverting

Logic Output Optocouplers IPM Inverting

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number ACPL-P483-560E-ND 859310-ACPL-P483-560E ACPL-P483-560E
Product Name Logic Output Optoisolators Optoisolators - Logic Output - ACPL-P483-560E Logic Output Optocouplers
Input DC
Output Push-Pull, Totem Pole
Package Type "6-SOIC (0.268"", 6.80mm Width)"
Mounting Option Surface Mount Surface Mount; 6-SO Stretched
Forward Current 10 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-4259-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Solid State Relays - 2766038 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details