Broadcom Inc. Low Power R2Coupler with AEC-Q100 Grade 1 Qualification ACPL-M72T-000E

Description
The Avago ACPL-M71T and ACPL-M72T are high temperature, digital CMOS optocouplers in SO-5 packages. Suitable for hybrid and electric vehicle applications, the optocouplers use the latest CMOS IC technology to achieve outstanding performance and very low power consumption. All devices are AEC-Q100 compliant and operate over the –40°C to 125 °C temperature range. The ACPL-M71T uses a high speed LED, and the ACPL-M72T uses a low current LED for lower power dissipation. The high speed ACPL-M71T featuring a 35 ns maximum propagation delay (IF =10 mA). The ACPL-M72T optocoupler features very low power. With a low 4 mA LED drive current, ACPL-M72L typical propagation delay is 55 ns. Each digital optocoupler has a CMOS detector IC, an integrated photodiode, a high speed transimpedance amplifier, and a voltage comparator with an output driver. All Avago R2Coupler optocouplers feature reinforced insulation and reliability that delivers safe signal isolation in critical automotive and high temperature industrial applications.
Request a Quote Datasheet
Description
The Avago ACPL-M71T and ACPL-M72T are high temperature, digital CMOS optocouplers in SO-5 packages. Suitable for hybrid and electric vehicle applications, the optocouplers use the latest CMOS IC technology to achieve outstanding performance and very low power consumption. All devices are AEC-Q100 compliant and operate over the –40°C to 125 °C temperature range. The ACPL-M71T uses a high speed LED, and the ACPL-M72T uses a low current LED for lower power dissipation. The high speed ACPL-M71T featuring a 35 ns maximum propagation delay (IF =10 mA). The ACPL-M72T optocoupler features very low power. With a low 4 mA LED drive current, ACPL-M72L typical propagation delay is 55 ns. Each digital optocoupler has a CMOS detector IC, an integrated photodiode, a high speed transimpedance amplifier, and a voltage comparator with an output driver. All Avago R2Coupler optocouplers feature reinforced insulation and reliability that delivers safe signal isolation in critical automotive and high temperature industrial applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power R2Coupler with AEC-Q100 Grade 1 Qualification - ACPL-M72T-000E - Broadcom Inc.
San Jose, CA, USA
Low Power R2Coupler with AEC-Q100 Grade 1 Qualification
ACPL-M72T-000E
Low Power R2Coupler with AEC-Q100 Grade 1 Qualification ACPL-M72T-000E
The Avago ACPL-M71T and ACPL-M72T are high temperature, digital CMOS optocouplers in SO-5 packages. Suitable for hybrid and electric vehicle applications, the optocouplers use the latest CMOS IC technology to achieve outstanding performance and very low power consumption. All devices are AEC-Q100 compliant and operate over the –40°C to 125 °C temperature range. The ACPL-M71T uses a high speed LED, and the ACPL-M72T uses a low current LED for lower power dissipation. The high speed ACPL-M71T featuring a 35 ns maximum propagation delay (IF =10 mA). The ACPL-M72T optocoupler features very low power. With a low 4 mA LED drive current, ACPL-M72L typical propagation delay is 55 ns. Each digital optocoupler has a CMOS detector IC, an integrated photodiode, a high speed transimpedance amplifier, and a voltage comparator with an output driver. All Avago R2Coupler optocouplers feature reinforced insulation and reliability that delivers safe signal isolation in critical automotive and high temperature industrial applications.

The Avago ACPL-M71T and ACPL-M72T are high temperature,
digital CMOS optocouplers in SO-5 packages. Suitable for hybrid and electric vehicle applications, the optocouplers use the latest CMOS IC technology to achieve outstanding performance and very low power consumption. All devices are AEC-Q100 compliant and operate over the –40°C to 125 °C temperature range.
The ACPL-M71T uses a high speed LED, and the ACPL-M72T uses a low current LED for lower power dissipation. The high speed ACPL-M71T featuring a 35 ns maximum propagation delay (IF =10 mA). The ACPL-M72T optocoupler features very low power. With a low 4 mA LED drive current, ACPL-M72L typical propagation delay is 55 ns.
Each digital optocoupler has a CMOS detector IC, an integrated
photodiode, a high speed transimpedance amplifier, and a voltage comparator with an output driver.
All Avago R2Coupler optocouplers feature reinforced insulation
and reliability that delivers safe signal isolation in critical automotive and high temperature industrial applications.

Supplier's Site
Logic Output Optoisolators - 516-2168-5-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-2168-5-ND
Logic Output Optoisolators 516-2168-5-ND
Logic Output Optoisolator Push-Pull, Totem Pole 4000Vrms 1 Channel 25kV/µs CMTI 5-SO

Logic Output Optoisolator Push-Pull, Totem Pole 4000Vrms 1 Channel 25kV/µs CMTI 5-SO

Buy Now Datasheet
4kV Signal Isolator and Optocoupler - 902-ACPL-M72T-000E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4kV Signal Isolator and Optocoupler
902-ACPL-M72T-000E
4kV Signal Isolator and Optocoupler 902-ACPL-M72T-000E
High Speed Logic Output Optocoupler, 1-CH, Push-Pull, 4kV Isolation Product overview: ACPL-M72T-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 4kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-M72T-000E can be used for catalog matching and distributor lookup.

High Speed Logic Output Optocoupler, 1-CH, Push-Pull, 4kV Isolation Product overview: ACPL-M72T-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 4kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-M72T-000E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optocouplers - 7687862P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
7687862P
Optocouplers 7687862P
Broadcom ACPL-M72T-000E Optocoupler

Broadcom ACPL-M72T-000E Optocoupler

Supplier's Site
Optocouplers - 1783244 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1783244
Optocouplers 1783244
Broadcom ACPL-M72T-000E Optocoupler

Broadcom ACPL-M72T-000E Optocoupler

Supplier's Site
Sheung Wan, Hong Kong
High Speed Optocouplers
ACPL-M72T-000E
High Speed Optocouplers ACPL-M72T-000E
High Speed Optocouplers Automotive Optocpler

High Speed Optocouplers Automotive Optocpler

Buy Now Datasheet
Optocoupler, Automotive, High Speed; No. Of Channels Broadcom - 58Y4361 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Automotive, High Speed; No. Of Channels Broadcom
58Y4361
Optocoupler, Automotive, High Speed; No. Of Channels Broadcom 58Y4361
OPTOCOUPLER, AUTOMOTIVE, HIGH SPEED; No. of Channels:1 Channel; Isolation Voltage:4kV; Data Rate:-; Optocoupler Case Style:SOIC; No. of Pins:5Pins; Product Range:-; SVHC:No SVHC (12-Jan-2017); Input Current:15mA; No. of RoHS Compliant: Yes

OPTOCOUPLER, AUTOMOTIVE, HIGH SPEED; No. of Channels:1 Channel; Isolation Voltage:4kV; Data Rate:-; Optocoupler Case Style:SOIC; No. of Pins:5Pins; Product Range:-; SVHC:No SVHC (12-Jan-2017); Input Current:15mA; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number ACPL-M72T-000E 516-2168-5-ND 902-ACPL-M72T-000E 7687862P 1783244 ACPL-M72T-000E 58Y4361
Product Name Low Power R2Coupler with AEC-Q100 Grade 1 Qualification Logic Output Optoisolators 4kV Signal Isolator and Optocoupler Optocouplers Optocouplers High Speed Optocouplers Optocoupler, Automotive, High Speed; No. Of Channels Broadcom
Input AC; DC DC DC DC DC 15mA
Output Photodiode Push-Pull, Totem Pole PUSH-PULL Cmos detector ic
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2, RoHS RoHS Compliant RoHS Compliant
Package Type SOIC-5 "6-SOIC (0.173"", 4.40mm Width), 5 Leads"
Mounting Option Surface Mount Surface Mount Rail/Tube SO Surface mount SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3012MC12IXUMA1DKR-ND - DigiKey
Specs
Package Type "6-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details